location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic ER-SB40-K803 beard trimmer AC/Baterry 19 0.394" (1 cm) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ER-SB40-K803
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ER-SB40-K803
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232867356
Category: Beard Trimmers Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Panasonic ER-SB40-K803 beard trimmer AC/Baterry 19 0.394" (1 cm) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power source: AC/Baterry Lithium-Ion (Li-Ion) 60 min
  • - Number of length steps: 19
  • - Minimum hair length: 0.0197" (0.5 mm) Maximum hair length: 0.394" (1 cm)
  • - Washable
  • - Black
More>>>
Short summary description Panasonic ER-SB40-K803 beard trimmer AC/Baterry 19 0.394" (1 cm) Black:
This short summary of the Panasonic ER-SB40-K803 beard trimmer AC/Baterry 19 0.394" (1 cm) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic ER-SB40-K803, Washable, AC/Baterry, Black

Long summary description Panasonic ER-SB40-K803 beard trimmer AC/Baterry 19 0.394" (1 cm) Black:
This is an auto-generated long summary of Panasonic ER-SB40-K803 beard trimmer AC/Baterry 19 0.394" (1 cm) Black based on the first three specs of the first five spec groups.

Panasonic ER-SB40-K803. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.394" (1 cm), Step precise: 0.0197" (0.5 mm). Product color: Black. Power source: AC/Baterry, Operating time: 60 min, Battery technology: Lithium-Ion (Li-Ion). Width: 1.89" (48 mm), Depth: 1.77" (45 mm), Height: 7.05" (179 mm)

Country Distributor
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)