location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic LUMIX DMC-FZ7 1/2.5" 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LUMIX DMC-FZ7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FZ7
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:47:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic LUMIX DMC-FZ7 1/2.5" 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 12x Digital zoom: 4x
Long product name Panasonic LUMIX DMC-FZ7 1/2.5" 6 MP CCD Silver :
The short editorial description of Panasonic LUMIX DMC-FZ7 1/2.5" 6 MP CCD Silver

LUMIX DMC-FZ7 6 Megapixel LEICA DC Vario-Elmarit / Silver
More>>>
Short summary description Panasonic LUMIX DMC-FZ7 1/2.5" 6 MP CCD Silver:
This short summary of the Panasonic LUMIX DMC-FZ7 1/2.5" 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic LUMIX DMC-FZ7, 6 MP, 1/2.5", CCD, 12x, 10.9 oz (310 g), Silver

Long summary description Panasonic LUMIX DMC-FZ7 1/2.5" 6 MP CCD Silver:
This is an auto-generated long summary of Panasonic LUMIX DMC-FZ7 1/2.5" 6 MP CCD Silver based on the first three specs of the first five spec groups.

Panasonic LUMIX DMC-FZ7. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 6 - 72 mm. Display diagonal: 2.5". Weight: 10.9 oz (310 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:22:45
Uk has collected 33 expert reviews for Panasonic LUMIX DMC-FZ7 1/2.5" 6 MP CCD Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Photoradar.com
Updated:
2011-09-23 11:22:30
The 6MP FZ7 is a refresh of that success with an unchanged core - the excellent Leica optics seem to be the same - surrounded by more technology to improve image quality and extend the feature set.The first impression is of tininess. The FZ7 is smaller...
Bottom line The 6MP FZ7 is a refresh of that success with an unchanged core - the excellent Leica optics seem to be the same - surrounded by more technology to improve image quality and extend the feature set.The first impression is of tininess. The FZ7 is smaller...
60%
techradar.com
Updated:
2011-09-23 11:22:35
Panasonic doesnt quite headline in the camera market, but the FZ range has done well, and the FZ7s predecessor, the FZ5, proved very popular. The 6MP FZ7 is a refresh of that success with an unchanged core - the excellent Leica optics seem to be the...
Good 6MP sensor (max 2,816x2,112), 12x optical zoom, 2.5in LCD, joystick control, EVF...
Bad TIFF and JPEG, ISO800 and 1600 settings, 16MB SD card...
Bottom line Panasonic doesnt quite headline in the camera market, but the FZ range has done well, and the FZ7s predecessor, the FZ5, proved very popular. The 6MP FZ7 is a refresh of that success with an unchanged core - the excellent Leica optics seem to be the...
70%
T3.com
Updated:
2011-09-23 11:22:36
Consumer electronics giant Panasonic has joined forces with lensmeisters Leica to produce this stunning, six-megapixel camera.The 12x Leica lens is superb: it may be slower to zoom and focus than the Canon, but it has superior stabilisation.Youll ne...
Good Big, bright screen, Excellent image stabiliser, Superb results in low light...
Bad Digital innards could make better use of the stunning Leica lens...
Bottom line You wont find a better lens in a smarter body, anywhere.
100%
digicamreview.co.uk
Updated:
2011-09-23 11:22:39
Announced on the 23rd of January 06, the Panasonic Lumix DMC-FZ7 is a new 6 megapixel digital camera with a Leica 12x optical zoom lens with built in "Mega Optical Image Stabilisation". The cameras 12x optical zoom lens is equivelant to 3...
Good Very good image quality Sharp Leica 12x optical zoom lens Image stabilisation Large 2.5" screen Joypad allows you to easily and quickly change options (aperture / shutter etc) Large rubber handgrip High-resolution / 16:9 video modes High speed continuo...
Bad Low-resolution screen (114k pixels) Larger than the FZ5 / FZ3 (although not much) High noise / high noise reduction at ISO200+ can cause images to look overly processed and like a watercolor painting Slightly higher than average purple fringing...
Bottom line This is a very good digital camera, a definite improvement over the older Panasonic FZ series digital cameras - with a 6 megapixel sensor, a high quality Leica 12x optical zoom lens, and a 2.5" screen - albeit with a low resolution. The camera has a ve...
80%
goodgearguide.com.au
Updated:
2011-11-08 17:19:19
To employ an already grossly overused cliche, size does matter. Being that you already know this is a camera review and that the site is family friendly, we can only be talking in relation to zoom (we know a few of you are closing the review in disappo...
Good Sharp pictures, Lots of features...
Bad Poor colour representation, Fickle lighting response The Final Word A bit of a let down compared to Panasonic’s earlier models. If they could fix the camera’s colour response they’d have a winner on their hands, but as it stands th...
Bottom line A bit of a let down compared to Panasonic’s earlier models. If they could fix the camera’s colour response they’d have a winner on their hands, but as it stands this mode isn’t quite up to the high Panasonic standard.
60%
photoreview.com.au
Updated:
2011-11-08 17:19:26
Available in silver or black, Panasonics new DMC-FZ7 Lumix camera replaces the popular FZ5 and offers a higher-resolution sensor, larger LCD screen and a redesigned body that is slightly larger and heavier. The electronic viewfinder (EVF) has been rel...
85%
Neocamera.com
Updated:
2011-09-23 11:22:31
The Panasonic FZ7 succeeds it lower-resolution sibling, the FZ5, with improvements in most aspects but diminished image quality. Indeed, the FZ7 shows higher levels of noise at all ISO settings. This high noise is easily noticeable in large print size...
60%
about.com
Updated:
2011-09-23 11:22:32
A review of the Panasonic Lumix DMC-FZ7 Digital Camera, featuring 6.0 megapixels and a massive 12x optical zoom. Reviewer Chris Roberts describes it as "a great choice for the indecisive: no matter what the subject of your photo, the LZ7 has a setting...
0%
photographyreview.com
Updated:
2011-09-23 11:22:34
Panasonic Lumix DMC-FZ7 Digital Camera Pro Review by Laurence Chen Additional photography by Gena MorganSmall image sensors bring long telephoto zoom lenses into the mainstream, and for those willing to carry a little more bulk than the average consume...
0%
photographyblog.com
Updated:
2011-09-23 11:22:35
The Panasonic DMC-FZ7 offers a 12x ultra-zoom lens, equivalent to a focal length of 36-432mm, in a relatively compact and stylish body. The DMC-FZ7s Leica-branded lens doesnt just offer a massive focal range - its also fast too, with a maximum ape...
Bottom line The Panasonic Lumix DMC-FZ7 is one of a handful of compact digital cameras with a 12x zoom lens, offering a versatile focal range of 36-432mm that will satisfy most photographers. The ability to zoom from 36mm up to 432mm and still get sharp results t...
80%
Megapixel.net
Updated:
2011-09-23 11:22:36
Shaped like a small SLR, the FZ7s tough plastic body provides a small but useable rubber-wrapped grip on the front and a sculpted thumb rest on the back, which together provide a secure and comfortable hold on the camera. The grip is topped by the 2-s...
Good Very good image quality, Stabilized 12X zoom, Distortionfree images, Multiple image sizes, Selectable image aspect ratios, Selectable compression levels, Good ergonomic design, Longlasting battery...
Bad TIFF format appears no different than JPEG format, EVF/Monitor blanks out after the shutter release is pressed, EVF/Monitor resolution a bit too low, Fine compression level a touch too strong...
Bottom line The Panasonic DMC-FZ7, available in silver or black, squeezes a stabilized 12X optical zoom by Leica, a 6-megapixel resolution, and an electronic viewfinder into a body that fits easily into a compact camera pouch. Shaped like a small SLR, the FZ7s to...
0%
Digitaltrends.com
Updated:
2011-09-23 11:22:37
This one is a good choice for travelers who want a 12x optical zoom that delivers a range of 36-432mm (35mm equivalent).
Good Amazing 12x optical zoom Optical image stabilization Respectable LCD screen Extensive manual controls Good battery life...
Bad Noise above 200 ISO Manually operated pop-up flash LCD screen could be better Slow saving files to card Must budget for large high-speed SD card...
Bottom line Vacationers should put the Panasonic Lumix DMC-FZ7 on their packing lists. How high on the list depends on your shooting style. If you’re one for pushing ISOs, the FZ7 is not for you. However, if you’re going to stick to ISO 200 and below, by...
80%
pcmag.com
Updated:
2011-09-23 11:22:39
In the past, weve awarded the Editors Choice to a number of Panasonic superzoom cameras, such as the Lumix DMC-FZ30, specifically for their combination of excellent optics and image stabilization. The only caveat was that most cost about what youd...
Good 12X optical zoom. Excellent image stabilization features. Decent video capabilities. Very inexpensive for a superzoom.
Bad Some shutter lag. Nonarticulating LCD.
Bottom line With 12X optical zoom and excellent image stabilization, this addition to the Lumix line wins our Editors Choice for a budget superzoom...
80%
dcresource.com
Updated:
2011-09-23 11:22:40
The Panasonic Lumix DMC-FZ7 ($399) is the replacement for last years popular DMC-FZ5. The changes on the FZ7 arent terribly dramatic, though all are welcome. Heres a detailed comparison between the FZ5 and FZ7, plus the compact DMC-TZ1 and the hig...
0%
informationweek.com
Updated:
2011-09-23 11:22:40
Digital camera makers are constantly one-upping each other, either by adding features or lowering cost. Only occasionally do those two variables intersect. But Panasonics DMC-FZ7 puts an array of high end features in a lightweight camera for less than...
0%
steves-digicams.com
Updated:
2011-09-23 11:22:41
Panasonics latest addition to its Lumix "super zoom" line is the six-megapixel DMC-FZ7. This compact and lightweight camera features a high-quality Leica DC VARIO-ELMARIT 12x optical zoom (equivalent to 35mm to 430mm on a 35mm film camera) with Panaso...
0%
dpreview.com
Updated:
2011-09-23 11:22:43
Almost a year to the day since the introduction of the hugely popular FZ5 (and 4MP sibling the FZ4) - itself an upgrade to the FZ3 - Panasonic has announced its successor, the 6 megapixel DMC-FZ7. As well as a design facelift and an extra megapixel, t...
Good Excellent resolution & sharp results, Good, natural color and excellent exposure, Superb 12x optical zoom, Effective image stabilization, Small and light, but well built, Comprehensive range of controls, Very fast operation, Very fast (and accurate) focus...
Bad Higher than average Noise at ISO 80, Strong color noise at ISO 200+, Mild Chromatic aberration and corner softness in macro mode, Mild vignetting at widest zoom setting / widest aperture, New LCD is bright, but resolution is lower, Occasional focus huntin...
Bottom line Over the last few years weve been spoilt - cameras have seen huge leaps in capabilities from one generation to the next, whilst at the same time prices have steadily been falling. I think its safe to say that for the time being weve got to accept t...
0%
letsgodigital.org
Updated:
2011-09-23 11:22:43
of the Panasonic Lumix DMC FZ7, Panasonic offer a truly worthy successor of the FZ5 camera. Its predecessor was already well received, but did leave room for improvement in certain areas. The Panasonic FZ7 has turned out to be a commendable digital ca...
79%
digitalcamerainfo.com
Updated:
2011-09-23 11:22:44
The Panasonic DMC-FZ7 replaces the FZ5 from last year, retaining the excellent 6-72mm Vario-Elmarit lens, but boosting resolution to 6 megapixels and dropping the list price by $150 to $349.95. All Panasonics have excellent image stabilization, and to...
0%