location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FX8 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumix DMC-FX8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX8-A
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:53:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Lumix DMC-FX8 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 5 MP CCD Blue
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
Long product name Panasonic Lumix DMC-FX8 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Blue :
The short editorial description of Panasonic Lumix DMC-FX8 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Blue

Lumix DMC-FX8 - 5MP, 2560 x 1920, 4x Digital Zoom, 5.8 - 17.4mm, CCD, Blue, 127g
More>>>
Short summary description Panasonic Lumix DMC-FX8 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Blue:
This short summary of the Panasonic Lumix DMC-FX8 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FX8, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 3x, Blue

Long summary description Panasonic Lumix DMC-FX8 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Blue:
This is an auto-generated long summary of Panasonic Lumix DMC-FX8 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Blue based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FX8. Camera type: Compact camera, Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". PictBridge. Weight: 4.48 oz (127 g). Product color: Blue

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:07:34
Uk has collected 6 expert reviews for Panasonic Lumix DMC-FX8 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Blue and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-15 02:07:34
The handsome sibling of Panasonics DMC-LZ2 model, the DMC-FX8 takes the good parts of that model and builds on them, creating a highly desirable and incredibly stylish camera. One of the smaller models weve reviewed in this category, it is built out...
90%
avecmobile.com
Updated:
2016-11-15 02:07:34
Panasonic Lumix reviews on Amazon.com. Panasonic Lumix reviews on Amazon.de Panasonic Lumix reviews on Amazon.co.uk Stay informed about our new product reviews, recommendations, news, tips, viewpoints and how-to guides by subscribing to our free ne...
0%
dpinterface.com
Updated:
2016-11-15 02:07:34
DPInterface Panasonic Lumix FX8 ReviewBrad Soo - February 19th, 2006 The Panasonic Lumix FX8 is an ultra-compact camera with a very useful feature not found on most competition: Optical image stabilization. Other than that, the Panasonic Lumix FX8 als...
0%