Panasonic logo

Panasonic Lumix DMC-FX37 1/2.33" 10.7 MP CCD 3648 x 2736 pixels Blue

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23931
Info modified on:
04 Apr 2019, 09:02:01
Long product name Panasonic Lumix DMC-FX37 1/2.33" 10.7 MP CCD 3648 x 2736 pixels Blue:

DMC-FX37EG-A Blue - 10.1-Megapixel Digital Camera with 25mm LEICA DC VARIO-ELMARIT Wide-Angle Lens, 5x Optical Zoom, 2.5 Diagonal Intelligent LCD

Short summary description Panasonic Lumix DMC-FX37 1/2.33" 10.7 MP CCD 3648 x 2736 pixels Blue:

Panasonic Lumix DMC-FX37, 10.7 MP, 3648 x 2736 pixels, 1/2.33", CCD, 5x, Blue

Long summary description Panasonic Lumix DMC-FX37 1/2.33" 10.7 MP CCD 3648 x 2736 pixels Blue:

Panasonic Lumix DMC-FX37. Megapixel: 10.7 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.4 - 22 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 2.5". Internal memory: 50 MB. PictBridge. Product color: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.