location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMC-FX10 1/2.5" Compact camera 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FX10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX10S
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:47:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic DMC-FX10 1/2.5" Compact camera 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic DMC-FX10 1/2.5" Compact camera 6 MP CCD Silver :
The short editorial description of Panasonic DMC-FX10 1/2.5" Compact camera 6 MP CCD Silver

DMC-FX10 6 mp, 2816 x 2112, 3x opt. zoom, 5.8 - 17.4 mm, 1/2.5" CCD, SD/MMC
More>>>
Short summary description Panasonic DMC-FX10 1/2.5" Compact camera 6 MP CCD Silver:
This short summary of the Panasonic DMC-FX10 1/2.5" Compact camera 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-FX10, 6 MP, 1/2.5", CCD, 3x, 5.4 oz (153 g), Silver

Long summary description Panasonic DMC-FX10 1/2.5" Compact camera 6 MP CCD Silver:
This is an auto-generated long summary of Panasonic DMC-FX10 1/2.5" Compact camera 6 MP CCD Silver based on the first three specs of the first five spec groups.

Panasonic DMC-FX10. Camera type: Compact camera, Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 27 MB. PictBridge. Weight: 5.4 oz (153 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 05:08:49
Uk has collected 10 expert reviews for Panasonic DMC-FX10 1/2.5" Compact camera 6 MP CCD Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Cameras.co.uk
Updated:
2011-09-23 05:08:49
The Panasonic DMC FX10 is a small, compact digital camera. At around 25mm wide it is just about small enough to slip into a pocket to carry around. It is a fairly simple model and is likely to appeal to anyone who is looking for a standard point and sh...
0%