location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LITHIUM - Coin Type
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR1225
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-use battery
  • - Nickel-Oxyhydroxide (NiOx)
  • - 3 V 48 mAh
  • - 1 pc(s)
Long product name Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx) :
The short editorial description of Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx)

LITHIUM - Coin Type BR 1225
More>>>
Short summary description Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx):
This short summary of the Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx) data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic LITHIUM - Coin Type, Single-use battery, Nickel-Oxyhydroxide (NiOx), 3 V, 1 pc(s), 48 mAh, 0.492" (12.5 mm)

Long summary description Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx):
This is an auto-generated long summary of Panasonic LITHIUM - Coin Type Single-use battery Nickel-Oxyhydroxide (NiOx) based on the first three specs of the first five spec groups.

Panasonic LITHIUM - Coin Type. Battery type: Single-use battery, Battery technology: Nickel-Oxyhydroxide (NiOx), Battery voltage: 3 V. Width: 0.492" (12.5 mm), Depth: 0.492" (12.5 mm), Height: 0.0984" (2.5 mm). Type: BR 1225

Brand Image Article code product Stock Price from
Panasonic

Panasonic CR-123AL/1BP Single-use battery Nickel-Oxyhydroxide (NiOx)
(show image)
2B222599 CR-123AL/1BP 0.00
(excl. VAT)
0 (incl. VAT)