location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm Tungsten E2 handheld mobile computer 3" 320 x 320 pixels 4.69 oz (133 g) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tungsten E2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1045MLZ
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Palm Tungsten E2 handheld mobile computer 3" 320 x 320 pixels 4.69 oz (133 g) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3" 320 x 320 pixels
  • - 0.032 GB
  • - Compatible memory cards: MMC, SD, SDIO
  • - X-Scale 0.2 GHz
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Silver
Long product name Palm Tungsten E2 handheld mobile computer 3" 320 x 320 pixels 4.69 oz (133 g) Silver :
The short editorial description of Palm Tungsten E2 handheld mobile computer 3" 320 x 320 pixels 4.69 oz (133 g) Silver

Palm Tungsten E2 - PalmOS5.4 32MB BT
More>>>
Short summary description Palm Tungsten E2 handheld mobile computer 3" 320 x 320 pixels 4.69 oz (133 g) Silver:
This short summary of the Palm Tungsten E2 handheld mobile computer 3" 320 x 320 pixels 4.69 oz (133 g) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Palm Tungsten E2, 3", 320 x 320 pixels, 2.13 x 2.13" (54 x 54 mm), TFT, 65536 colors, 0.032 GB

Long summary description Palm Tungsten E2 handheld mobile computer 3" 320 x 320 pixels 4.69 oz (133 g) Silver:
This is an auto-generated long summary of Palm Tungsten E2 handheld mobile computer 3" 320 x 320 pixels 4.69 oz (133 g) Silver based on the first three specs of the first five spec groups.

Palm Tungsten E2. Display diagonal: 3", Display resolution: 320 x 320 pixels. Internal memory: 0.032 GB, Compatible memory cards: MMC, SD, SDIO. Processor frequency: 0.2 GHz, Processor manufacturer: Intel, Processor family: X-Scale

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:40:12
Uk has collected 17 expert reviews for Palm Tungsten E2 handheld mobile computer 7.62 cm (3") 320 x 320 pixels 133 g Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2011-09-23 04:40:11
No shocks in terms of design or features, but the E2 is more about the things it can do than the hardware itself - and all for a low price. Rather than trying to outsmart smartphones, this simple PDA could be your phones ideal partner. With PDAs decl...
83%
zdnet.co.uk
Updated:
2011-09-23 04:40:12
The Tungsten E2 delivers a sleek and affordable combination of productivity and entertainment in a package that should satisfy mobile professionals and consumers alike.
73%
goodgearguide.com.au
Updated:
2011-11-08 15:48:58
The E2 is an upgrade from the popular Tungsten E, featuring a faster processor, a brighter screen and Bluetooth 1.1 connectivity. The E2 has retained the lightweight but sturdy silver plastic casing of its predecessor and, at 133 grams, is almost exact...
80%
Zdnet.com.au
Updated:
2011-11-08 15:48:59
DesignAs the saying goes, if it aint broke, dont fix it. So were glad to see that PalmOne didnt mess with the Tungsten E2s design. Like its predecessor, the Tungsten E2 sports a sleek and compact form factor, though it adds just a hair more weight...
0%
consumersearch.com
Updated:
2011-09-23 04:40:10
February 2009. CNet.com has the best coverage of the Palm Tungsten E2, including a video with its written review. There are also about 130 owner reviews – less than half as many as you'll find at Amazon.com, but still a significant sampling. PC Magazin...
Good Good value, Supports video, Long battery life, Bluetoothcapable...
Bad Short 90day warranty, Nonuserreplaceable battery, Slow processor, No WiFi...
0%
about.com
Updated:
2011-09-23 04:40:10
Building on the success of the first-generation Tungsten E, Palm created the Tungsten E2. This PDA has many improvements over the original model, such as a brighter color screen, longer battery life, and non-volatile flash memory.The Tungsten E2 uses G...
70%
hhcmag.com
Updated:
2011-09-23 04:40:11
Palms Tungsten E is the companys top selling model, and for the year and a half up to January, 2005, the E claimed a whopping 26% of the USA handheld market, making it far and away the best-selling PDA in the country. With a range of products fr...
0%
Howstuffworks.com
Updated:
2011-09-23 04:40:11
Palms sleek and affordable Tungsten E2 is a great PDA for the casual business user. With a street price of around $200 (MSRP $249), the E2 offers good power and some great features, and it is small enough to slip into a pocket and barely be noticed. M...
Good Good price, MP3 playback, long battery life.
Bad No Wi-Fi.
Bottom line Palms sleek and affordable Tungsten E2 is a great PDA for the casual business user. With a street price of around $200 (MSRP $249), the E2 offers good power and some great features, and it is small enough to slip into a pocket and barely be noticed. M...
60%
v3.co.uk
Updated:
2011-09-23 04:40:11
Slim and easy to use: perfect for the casual user...
0%
Computerpoweruser.com
Updated:
2011-09-23 04:40:11
Tungsten E2 $249 palmOne (800) 881-7256 (408) 503-7000 www.palmone.com PalmOne’s Tungsten E2 handheld has a brighter color screen than its predecessor, the Tungsten E, and palmOne has added Bluetooth wireless capability. Even better, instead of stor...
0%
mobiletechreview.com
Updated:
2011-09-23 04:40:12
A good PDA just got better. Its always a pleasure when we can say that, and the Tungsten E2 gives the Tungsten E just what the doctor ordered for improvements. In fact, as a mid-range PDA selling at a near budget price, the Tungsten E2 is one of the...
100%
Country Distributor
United Kingdom 1 distributor(s)