Packard Bell logo

Packard Bell IXTREME 5031+15 LCD Intel® Pentium® 4 0.5 GB 200 GB PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8802
Info modified on:
14 May 2020, 16:32:36
Short summary description Packard Bell IXTREME 5031+15 LCD Intel® Pentium® 4 0.5 GB 200 GB PC:

Packard Bell IXTREME 5031+15 LCD, 3 GHz, Intel® Pentium® 4, 0.5 GB, 200 GB

Long summary description Packard Bell IXTREME 5031+15 LCD Intel® Pentium® 4 0.5 GB 200 GB PC:

Packard Bell IXTREME 5031+15 LCD. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 200 GB. Product type: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.