location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell MONITOR LC700 CRT 17 INCH FOR IMEDIA 5620 / 7020 / STUDIO monitor CRT 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MONITOR LC700 CRT 17 INCH FOR IMEDIA 5620 / 7020 / STUDIO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6906430000
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:20:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Packard Bell MONITOR LC700 CRT 17 INCH FOR IMEDIA 5620 / 7020 / STUDIO monitor CRT 17" 1280 x 1024 pixels :
The short editorial description of Packard Bell MONITOR LC700 CRT 17 INCH FOR IMEDIA 5620 / 7020 / STUDIO monitor CRT 17" 1280 x 1024 pixels

PACKARD BELL MONITOR LC700 CRT 17 INCH FOR IMEDIA 5620 / 7020 / STUDIO
More>>>
Short summary description Packard Bell MONITOR LC700 CRT 17 INCH FOR IMEDIA 5620 / 7020 / STUDIO monitor CRT 17" 1280 x 1024 pixels:
This short summary of the Packard Bell MONITOR LC700 CRT 17 INCH FOR IMEDIA 5620 / 7020 / STUDIO monitor CRT 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell MONITOR LC700 CRT 17 INCH FOR IMEDIA 5620 / 7020 / STUDIO, 17", CRT (250 cd/m²), 31 - 69 Hz, 70 - 100 kHz, 1280 x 1024 pixels, 10 - 80%

Long summary description Packard Bell MONITOR LC700 CRT 17 INCH FOR IMEDIA 5620 / 7020 / STUDIO monitor CRT 17" 1280 x 1024 pixels:
This is an auto-generated long summary of Packard Bell MONITOR LC700 CRT 17 INCH FOR IMEDIA 5620 / 7020 / STUDIO monitor CRT 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Packard Bell MONITOR LC700 CRT 17 INCH FOR IMEDIA 5620 / 7020 / STUDIO. Display diagonal: 17", Type: CRT (250 cd/m²), Vertical scan range: 31 - 69 Hz. Display resolution: 1280 x 1024 pixels. Dimensions (WxDxH): 15 x 14.6 x 16.3" (380 x 372 x 415 mm), Weight: 29.8 lbs (13.5 kg)