location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OvisLink OC-700W webcam 640 x 480 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OvisLink Check ‘OvisLink’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OC-700W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OC700W
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘OvisLink’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OvisLink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:35:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OvisLink OC-700W webcam 640 x 480 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 x 480 pixels 30 fps
  • - Built-in microphone
  • - Silver
More>>>
Short summary description OvisLink OC-700W webcam 640 x 480 pixels Silver:
This short summary of the OvisLink OC-700W webcam 640 x 480 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

OvisLink OC-700W, 640 x 480 pixels, 30 fps, 55 dB, 1.3 lx, Silver, CMOS

Long summary description OvisLink OC-700W webcam 640 x 480 pixels Silver:
This is an auto-generated long summary of OvisLink OC-700W webcam 640 x 480 pixels Silver based on the first three specs of the first five spec groups.

OvisLink OC-700W. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Signal-to-Noise Ratio (SNR): 55 dB. Product color: Silver, Sensor type: CMOS, Tilt angle range: -67.5 - 67.5°. Weight: 12.9 oz (365 g). Power requirements: 100 - 240 VAC, 50 - 60 Hz, 0.7 A, Dimensions (WxDxH): 4.13 x 4.13 x 4.33" (105 x 105 x 110 mm), Security algorithms: WEP, WPA-PSK, WPA2-PSK