Overland-Tandberg logo

Overland-Tandberg NEO Series LTO-5 FC Storage auto loader & library Tape Cartridge 12.3 TB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46361
Info modified on:
10 Dec 2024, 12:48:04
End of life date:
31 Dec 2024
Short summary description Overland-Tandberg NEO Series LTO-5 FC Storage auto loader & library Tape Cartridge 12.3 TB:

Overland-Tandberg NEO Series LTO-5 FC, Storage auto loader & library, Tape Cartridge, 1U, FC, Serial Attached SCSI (SAS), LTO-5, Black

Long summary description Overland-Tandberg NEO Series LTO-5 FC Storage auto loader & library Tape Cartridge 12.3 TB:

Overland-Tandberg NEO Series LTO-5 FC. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 12.3 TB, Maximum supported storage capacity: 24 TB. Backup rate compressed performance: 1024 GB/h, Backup rate native performance: 504 GB/h. Weight: 25.4 lbs (11.5 kg). Dimensions (WxDxH): 19 x 31.8 x 1.73" (482.1 x 808.9 x 43.9 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.