location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OTL Technologies Sonic Boom Headphones Wired Head-band Blue, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OTL Technologies Check ‘OTL Technologies’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonic Boom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic Boom
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
O-SH0419
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055371619110
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OTL Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OTL Technologies Sonic Boom Headphones Wired Head-band Blue, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue, Orange Head-band Headphones
  • - Wired 3.5 mm connector
  • - Supraaural 20 - 20000 Hz 32 Ω 85 dB
Long product name OTL Technologies Sonic Boom Headphones Wired Head-band Blue, Orange :
The short editorial description of OTL Technologies Sonic Boom Headphones Wired Head-band Blue, Orange

Sonic Boom headphone, 85dB, 32Ω, 20-20000Hz, 30mm, 3.5mm, 0.9m
More>>>
Short summary description OTL Technologies Sonic Boom Headphones Wired Head-band Blue, Orange:
This short summary of the OTL Technologies Sonic Boom Headphones Wired Head-band Blue, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

OTL Technologies Sonic Boom , Wired, 20 - 20000 Hz, 7.41 oz (210 g), Headphones, Blue, Orange

Long summary description OTL Technologies Sonic Boom Headphones Wired Head-band Blue, Orange:
This is an auto-generated long summary of OTL Technologies Sonic Boom Headphones Wired Head-band Blue, Orange based on the first three specs of the first five spec groups.

OTL Technologies Sonic Boom . Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 35.4" (0.9 m). Weight: 7.41 oz (210 g). Product color: Blue, Orange