location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Oster 4655 1.25 L Immersion blender 600 W Black, Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oster Check ‘Oster’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4655
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4655-813 show
Show alternative article codes used in the online market place
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Oster’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oster: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2018 07:13:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Oster 4655 1.25 L Immersion blender 600 W Black, Transparent, White :
The short editorial description of Oster 4655 1.25 L Immersion blender 600 W Black, Transparent, White

4655 - 600 w, 1.25 l
More>>>
Short summary description Oster 4655 1.25 L Immersion blender 600 W Black, Transparent, White:
This short summary of the Oster 4655 1.25 L Immersion blender 600 W Black, Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Oster 4655, Immersion blender, 1.25 L, 600 W, Black, Transparent, White

Long summary description Oster 4655 1.25 L Immersion blender 600 W Black, Transparent, White:
This is an auto-generated long summary of Oster 4655 1.25 L Immersion blender 600 W Black, Transparent, White based on the first three specs of the first five spec groups.

Oster 4655. Bowl capacity: 1.25 L. Type: Immersion blender, Product color: Black, Transparent, White. Power: 600 W