location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Osram LEDinspect Headlamp 300 Black, Orange Hand flashlight LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Osram Check ‘Osram’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LEDinspect Headlamp 300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4052899425033
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4052899425033
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Osram’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Osram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Osram LEDinspect Headlamp 300 Black, Orange Hand flashlight LED
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hand flashlight
  • - LED 300 lm 7000 K
  • - IP64
  • - Black, Orange
Guarantee: 2 year
Long product name Osram LEDinspect Headlamp 300 Black, Orange Hand flashlight LED :
The short editorial description of Osram LEDinspect Headlamp 300 Black, Orange Hand flashlight LED

LEDinspect Headlamp 300, 7000K, IP64, 300lm
More>>>
Short summary description Osram LEDinspect Headlamp 300 Black, Orange Hand flashlight LED:
This short summary of the Osram LEDinspect Headlamp 300 Black, Orange Hand flashlight LED data-sheet is auto-generated and uses the product title and the first six key specs.

Osram LEDinspect Headlamp 300, Hand flashlight, Black, Orange, IP64, LED, 300 lm, 7000 K

Long summary description Osram LEDinspect Headlamp 300 Black, Orange Hand flashlight LED:
This is an auto-generated long summary of Osram LEDinspect Headlamp 300 Black, Orange Hand flashlight LED based on the first three specs of the first five spec groups.

Osram LEDinspect Headlamp 300. Flashlight type: Hand flashlight, Product color: Black, Orange, International Protection (IP) code: IP64. Lamp type: LED, Luminous flux: 300 lm, Color temperature: 7000 K. Depth: 3.23" (82 mm), Headband size: 25.6" (65 cm). Quantity per pack: 1 pc(s)