location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage SA-1000/NAS internal hard drive 1 TB 5400 RPM 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB 3.5in SATA NAS HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA-1000/NAS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5056006143321
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:57:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Origin Storage SA-1000/NAS internal hard drive 1 TB 5400 RPM 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Does not invalidate OEM warranty
  • - 100% compatible replacement/upgrade for storage solutions
  • - Pre- & Post-Sale UK Based Tech Support
Guarantee: 5 Year Advanced
Long product name Origin Storage SA-1000/NAS internal hard drive 1 TB 5400 RPM 3.5" Serial ATA III :
The short editorial description of Origin Storage SA-1000/NAS internal hard drive 1 TB 5400 RPM 3.5" Serial ATA III

1TB 3.5in SATA NAS HDD
More>>>
Origin Storage SA-1000/NAS internal hard drive 1 TB 5400 RPM 3.5" Serial ATA III:
The official marketing text of Origin Storage SA-1000/NAS internal hard drive 1 TB 5400 RPM 3.5" Serial ATA III as supplied by the manufacturer

Origin Storage Ltd manufactures a full range of Matched Hard Drive & Solid State Solutions for most major branded Servers, laptops and desktops, such as Dell, HP, Toshiba, and Lenovo. All of our Matched Drive Solutions come with up to 5 years advanced replacement warranty and also come with free pre and post sales technical support. We can supply replacements or upgrades in form factors of 2.5" or 3.5" with either SATA or SAS interfaces, available in a range of capacities and spin speeds. All our Matched Drive Solutions are just that, matched to the system you have for 100% compatibility, right first time, every time!

Short summary description Origin Storage SA-1000/NAS internal hard drive 1 TB 5400 RPM 3.5" Serial ATA III:
This short summary of the Origin Storage SA-1000/NAS internal hard drive 1 TB 5400 RPM 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage SA-1000/NAS, 1 TB, 5400 RPM, 3.5", Serial ATA III

Long summary description Origin Storage SA-1000/NAS internal hard drive 1 TB 5400 RPM 3.5" Serial ATA III:
This is an auto-generated long summary of Origin Storage SA-1000/NAS internal hard drive 1 TB 5400 RPM 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Origin Storage SA-1000/NAS. HDD capacity: 1 TB, HDD speed: 5400 RPM, HDD size: 3.5", Interface: Serial ATA III

Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)