location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage NLS-4000-RECERT internal hard drive 4 TB 7200 RPM 128 MB 3.5" NL-SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4TB 3.5in Nearline SAS Drive - RECERTIFIED
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NLS-4000-RECERT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5056006136798
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:39:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage NLS-4000-RECERT internal hard drive 4 TB 7200 RPM 128 MB 3.5" NL-SAS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Does not invalidate OEM warranty
  • - 100% compatible replacement/upgrade for storage solutions
  • - Pre- & Post-Sale UK Based Tech Support
Guarantee: 5 Year Advanced
Long product name Origin Storage NLS-4000-RECERT internal hard drive 4 TB 7200 RPM 128 MB 3.5" NL-SAS :
The short editorial description of Origin Storage NLS-4000-RECERT internal hard drive 4 TB 7200 RPM 128 MB 3.5" NL-SAS

4TB 3.5in Nearline SAS Drive - RECERTIFIED
More>>>
Origin Storage NLS-4000-RECERT internal hard drive 4 TB 7200 RPM 128 MB 3.5" NL-SAS:
The official marketing text of Origin Storage NLS-4000-RECERT internal hard drive 4 TB 7200 RPM 128 MB 3.5" NL-SAS as supplied by the manufacturer

Origin Storage Ltd manufactures a full range of Matched Hard Drive & Solid State Solutions for most major branded Servers, laptops and desktops, such as Dell, HP, Toshiba, and Lenovo. All of our Matched Drive Solutions come with up to 5 years advanced replacement warranty and also come with free pre and post sales technical support. We can supply replacements or upgrades in form factors of 2.5" or 3.5" with either SATA or SAS interfaces, available in a range of capacities and spin speeds. All our Matched Drive Solutions are just that, matched to the system you have for 100% compatibility, right first time, every time!

Short summary description Origin Storage NLS-4000-RECERT internal hard drive 4 TB 7200 RPM 128 MB 3.5" NL-SAS:
This short summary of the Origin Storage NLS-4000-RECERT internal hard drive 4 TB 7200 RPM 128 MB 3.5" NL-SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage NLS-4000-RECERT, 4 TB, 7200 RPM, 128 MB, 3.5", NL-SAS

Long summary description Origin Storage NLS-4000-RECERT internal hard drive 4 TB 7200 RPM 128 MB 3.5" NL-SAS:
This is an auto-generated long summary of Origin Storage NLS-4000-RECERT internal hard drive 4 TB 7200 RPM 128 MB 3.5" NL-SAS based on the first three specs of the first five spec groups.

Origin Storage NLS-4000-RECERT. HDD capacity: 4 TB, HDD speed: 7200 RPM, Storage drive buffer size: 128 MB, HDD size: 3.5", Interface: NL-SAS

Features
HDD capacity *
4 TB
HDD speed *
7200 RPM
Storage drive buffer size *
128 MB
HDD size *
3.5"
Interface *
NL-SAS
Type *
HDD
Hot-swap *
No
HDD interface transfer rate
12 Gbit/s
Average latency
4.16 ms
24/7 operation
No
Mean time between failures (MTBF)
2000000 h
Refurbished
Yes
Power
Power consumption (typical)
11.86 W
Power consumption (idle)
7.8 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
0.5 G
Non-operating vibration
0.25 G
Operating altitude
-12000 - 120000" (-304.8 - 3048 m)
Non-operating altitude
-12000 - 480000" (-304.8 - 12192 m)
Operating shock
70 G
Non-operating shock
300 G
Packaging content
Storage drive adapter included
No
Weight & dimensions
Width
4.01" (101.8 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Weight
26.5 oz (750 g)
Logistics data
Harmonized System (HS) code
84717050
Other features
Compliance certificates
RoHS
Country Distributor
España 1 distributor(s)
United Kingdom 2 distributor(s)