location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Dell Internal replacement for XPS 1330, NL keyboard QWERTY Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell Internal replacement Keyboard for XPS 1330, NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB-RN169
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:30:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Oct 2023
Product end of life date
Guarantee: 1 year Return to Base
Long product name Origin Storage Dell Internal replacement for XPS 1330, NL keyboard QWERTY Silver :
The short editorial description of Origin Storage Dell Internal replacement for XPS 1330, NL keyboard QWERTY Silver

Dell Internal replacement Keyboard for XPS 1330, NL
More>>>
Origin Storage Dell Internal replacement for XPS 1330, NL keyboard QWERTY Silver:
The official marketing text of Origin Storage Dell Internal replacement for XPS 1330, NL keyboard QWERTY Silver as supplied by the manufacturer

-Manufacturer: Origin.
-System: Dell.
-Colour: Silver.
-Connectivity: Internal Proprietary connection.
-Dimensions: approx 285mm x 130mm.
-Key Layout: Qwerty.
-Localisation: Dutch.
-Backlit Y/N: N.
-No of Keys: 87.
-Point Device: None.
-Product Warranty: 1 Year RTB.
-Weight: 280g.
-Compatibility: XPS M1330.

Short summary description Origin Storage Dell Internal replacement for XPS 1330, NL keyboard QWERTY Silver:
This short summary of the Origin Storage Dell Internal replacement for XPS 1330, NL keyboard QWERTY Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Dell Internal replacement Keyboard for XPS 1330, NL, QWERTY, Silver

Long summary description Origin Storage Dell Internal replacement for XPS 1330, NL keyboard QWERTY Silver:
This is an auto-generated long summary of Origin Storage Dell Internal replacement for XPS 1330, NL keyboard QWERTY Silver based on the first three specs of the first five spec groups.

Origin Storage Dell Internal replacement Keyboard for XPS 1330, NL. Keyboard layout: QWERTY. Product color: Silver

Keyboard
Keyboard layout *
QWERTY
Design
Product color *
Silver
Mouse
Mouse included *
No
Weight & dimensions
Keyboard weight
9.88 oz (280 g)
Other features
Compatibility
Dell XPS M1330/XPS M1530
Internal
Yes
Depth
5.12" (130 mm)
Width
11.2" (285 mm)