location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage KB-NK841 laptop spare part Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Internal Norwegn KBD for XPS M1530/Inspiron 1525
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB-NK841
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146553670
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:59:47
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage KB-NK841 laptop spare part Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fully compatible with specified laptops
  • - Photo is for illustrative purposes only
  • - Genuine OEM Parts
Guarantee: 1 Year
Long product name Origin Storage KB-NK841 laptop spare part Keyboard :
The short editorial description of Origin Storage KB-NK841 laptop spare part Keyboard

Laptop Internal Norwegn KBD for XPS M1530/Inspiron 1525
More>>>
Origin Storage KB-NK841 laptop spare part Keyboard:
The official marketing text of Origin Storage KB-NK841 laptop spare part Keyboard as supplied by the manufacturer

At Origin, we understand the complexities of today’s multi-lingual, global organisations and their needs to procure centrally, enabling cost and deployment efficiency savings across their businesses. In order to achieve this Origin are able to provide a full range of original or compatible keyboard replacements enabling the keyboard language to be changed on the most modern laptops in the market.

Short summary description Origin Storage KB-NK841 laptop spare part Keyboard:
This short summary of the Origin Storage KB-NK841 laptop spare part Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage KB-NK841, Keyboard, Norwegian, DELL, Dell XPS M1530/Inspiron 1525

Long summary description Origin Storage KB-NK841 laptop spare part Keyboard:
This is an auto-generated long summary of Origin Storage KB-NK841 laptop spare part Keyboard based on the first three specs of the first five spec groups.

Origin Storage KB-NK841. Type: Keyboard. Keyboard language: Norwegian. Brand compatibility: DELL, Compatibility: Dell XPS M1530/Inspiron 1525

Features
Type *
Keyboard
Brand compatibility *
DELL
Compatibility *
Dell XPS M1530/Inspiron 1525
Product color
Black
Material
Plastic
Display
Touchscreen
No
3D
No
Glossy display
No
Keyboard
Keyboard number of keys
87
Keyboard
Keyboard language
Norwegian
Numeric keypad
No
Weight & dimensions
Width
11.2" (285 mm)
Depth
5.12" (130 mm)
Packaging data
Quantity per pack *
1 pc(s)
Technical details
Compliance certificates
RoHS
Sustainability
Sustainability certificates
RoHS
Country Distributor
España 1 distributor(s)
United Kingdom 2 distributor(s)