Oral-B 80272556 user manual
(4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Oral-B MD20 Oxyjet oral irrigator 0.6 L:
This short summary of the Oral-B MD20 Oxyjet oral irrigator 0.6 L data-sheet is auto-generated and uses the product title and the first six key specs.
Oral-B MD20 Oxyjet, 33.9 oz (960 g), 4 head(s), 6.73" (171 mm), 7.4" (188 mm), 9.13" (232 mm), 2.65 lbs (1.2 kg)
Long summary description Oral-B MD20 Oxyjet oral irrigator 0.6 L:
This is an auto-generated long summary of Oral-B MD20 Oxyjet oral irrigator 0.6 L based on the first three specs of the first five spec groups.
Oral-B MD20 Oxyjet. Weight: 33.9 oz (960 g). Number of heads: 4 head(s), Package width: 6.73" (171 mm), Package depth: 7.4" (188 mm). Quantity per pack: 1 pc(s), Master (outer) case width: 7.83" (199 mm), Master (outer) case length: 20.8" (528 mm)