location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Oral-B PRO 3000 Adult Rotating-oscillating toothbrush Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oral-B Check ‘Oral-B’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 Electric Toothbrush
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80248016 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201096603
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Oral-B’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oral-B: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 15:37:50
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 year
Long product name Oral-B PRO 3000 Adult Rotating-oscillating toothbrush Blue, White :
The short editorial description of Oral-B PRO 3000 Adult Rotating-oscillating toothbrush Blue, White

PRO 3000, CrossAction
More>>>
Oral-B PRO 3000 Adult Rotating-oscillating toothbrush Blue, White:
The official marketing text of Oral-B PRO 3000 Adult Rotating-oscillating toothbrush Blue, White as supplied by the manufacturer

Oral-B electric toothbrushes are recommended by dentists worldwide

Discover the next level of oral care innovation, brought to you by Oral-B Pro 3000 Rechargeable Electric Toothbrush, worldwide leader in toothbrushes. Featuring precisely angled bristles, the PRO 3000 with CrossAction brush head is designed to effectively lift and power away more plaque than a regular manual toothbrush, leaving behind nothing but an astonishing clean.
The Pro 3000 with CrossAction brush head is inspired by professional cleaning tools to deliver a superior clean compared to a regular toothbrush. Set at a dynamic 16 degree angle for tooth-by-tooth brushing, CrissCross bristles are able to effordlessly attack, lift and power away up to 100 per cent more dental plaque along the gum line than a regular manual toothbrush.

2 year warranty with possibility of increasing it to three years.

Included in pack: Rechargeable toothbrush handle, Charging station with brush head storage, 2 toothbrush heads: 1 CrossAction, 1 Sensitive

Short summary description Oral-B PRO 3000 Adult Rotating-oscillating toothbrush Blue, White:
This short summary of the Oral-B PRO 3000 Adult Rotating-oscillating toothbrush Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Oral-B PRO 3000, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, 40000 movements per minute, Blue, White, 8800 movements per minute

Long summary description Oral-B PRO 3000 Adult Rotating-oscillating toothbrush Blue, White:
This is an auto-generated long summary of Oral-B PRO 3000 Adult Rotating-oscillating toothbrush Blue, White based on the first three specs of the first five spec groups.

Oral-B PRO 3000. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive. Power source: AC/Battery, Battery type: Built-in. Weight: 9.88 oz (280 g). Package width: 2.17" (55 mm), Package depth: 6.14" (156 mm), Package height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s), Included brush heads: CrossAction, Sensitive

Features
Purpose *
Adult
Toothbrush type *
Rotating-oscillating toothbrush
Toothbrush frequency (rotations)
8800 movements per minute
Timer duration
2 min
3D effect
Yes
Number of teeth brushing modes *
3
Teeth brushing modes *
Daily care, Gum care, Sensitive
Toothbrush frequency (pulsations) *
40000 movements per minute
Pressure sensor
Yes
Product color *
Blue, White
Charging indicator
Yes
Power
Power source *
AC/Battery
Battery type *
Built-in
Charging base
Yes
Rechargeable
Yes
Weight & dimensions
Weight
9.88 oz (280 g)
Packaging data
Package width
2.17" (55 mm)
Package depth
6.14" (156 mm)
Package height
9.96" (253 mm)
Package weight
13.8 oz (390 g)
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Included brush heads
CrossAction, Sensitive
Source Testseek summary Average rating
Reviews
Updated:
2014-12-25 04:49:26
Uk has collected 5 expert reviews for Oral-B PRO 3000 Electric Toothbrush but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)