ONLINE USV-Systeme logo

ONLINE USV-Systeme X1000BP UPS battery cabinet Tower

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32699
Info modified on:
14 Mar 2024, 19:17:53
Short summary description ONLINE USV-Systeme X1000BP UPS battery cabinet Tower:

ONLINE USV-Systeme X1000BP, Tower, Black, ONLINE USV-Systeme XANTO 1000, 1500, 9 Ah, 6.22" (158 mm), 15.6" (397 mm)

Long summary description ONLINE USV-Systeme X1000BP UPS battery cabinet Tower:

ONLINE USV-Systeme X1000BP. Form factor: Tower, Product color: Black, Compatible products: ONLINE USV-Systeme XANTO 1000, 1500. Battery capacity: 9 Ah. Width: 6.22" (158 mm), Depth: 15.6" (397 mm), Height: 9.37" (238 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.