ONLINE USV-Systeme logo

ONLINE USV-Systeme BCXST1000 UPS battery

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16008
Info modified on:
14 Mar 2024, 17:43:44
Short summary description ONLINE USV-Systeme BCXST1000 UPS battery:

ONLINE USV-Systeme BCXST1000, 1 pc(s), Gray, ONLINE USV-Systeme XANTO ST 1000, 16.7 lbs (7.59 kg), 9.45" (240 mm), 5.71" (145 mm)

Long summary description ONLINE USV-Systeme BCXST1000 UPS battery:

ONLINE USV-Systeme BCXST1000. Number of batteries included: 1 pc(s), Product color: Gray, Compatibility: ONLINE USV-Systeme XANTO ST 1000. Weight: 16.7 lbs (7.59 kg), Width: 9.45" (240 mm), Height: 5.71" (145 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.