location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONKYO A-933 2.0 channels Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO Check ‘ONKYO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A-933
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A-933S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961330018959
Category:
Electronic amplifier that amplifies low-power audio signals (signals composed primarily of frequencies between 20 - 20 000 Hz, the human range of hearing) to a level suitable for driving loudspeakers and is the final stage in a typical audio playback chain.
Audio Amplifiers Check ‘ONKYO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ONKYO A-933 2.0 channels Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels
  • - Peak power per channel: 80 W
  • - Total Harmonic Distortion (THD): 0.08%
  • - Signal-to-Noise Ratio (SNR): 100 dB
  • - Speakers connectivity type: RCA
  • - 16.5 lbs (7.5 kg)
  • - Silver
Long product name ONKYO A-933 2.0 channels Home Silver :
The short editorial description of ONKYO A-933 2.0 channels Home Silver

80 W/ch, 8 Ohms, 10 - 60000 Hz, 100 dB, 100 W, 7500 g, Silver
More>>>
Short summary description ONKYO A-933 2.0 channels Home Silver:
This short summary of the ONKYO A-933 2.0 channels Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ONKYO A-933, 2.0 channels, 80 W, 0.08%, 100 dB, 270 W, 220 W

Long summary description ONKYO A-933 2.0 channels Home Silver:
This is an auto-generated long summary of ONKYO A-933 2.0 channels Home Silver based on the first three specs of the first five spec groups.

ONKYO A-933. Audio output channels: 2.0 channels, Peak power per channel: 80 W, Total Harmonic Distortion (THD): 0.08%. Speakers connectivity type: RCA. AC input voltage: 230-240 V, AC input frequency: 50 Hz, Power consumption (typical): 100 W. Width: 10.8" (275 mm), Depth: 12.9" (328 mm), Height: 4.06" (103 mm)