location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

One For All Smart Line WM 2251 TV mount/stand 43" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
One For All Check ‘One For All’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Full-motion TV Wall Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM 2251 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716184064210
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘One For All’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by One For All: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 09:39:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points One For All Smart Line WM 2251 TV mount/stand 43" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for all types of TVs from 13 to 43"
  • - 15° tilt feature
  • - 180° turn feature
  • - Mounting materials included
Guarantee: 2 years
Long product name One For All Smart Line WM 2251 TV mount/stand 43" Black :
The short editorial description of One For All Smart Line WM 2251 TV mount/stand 43" Black

Full-motion TV Wall Mount (13-43")
More>>>
Short summary description One For All Smart Line WM 2251 TV mount/stand 43" Black:
This short summary of the One For All Smart Line WM 2251 TV mount/stand 43" Black data-sheet is auto-generated and uses the product title and the first six key specs.

One For All Smart Line WM 2251, 43", 2.95 x 2.95" (75 x 75 mm), 7.87 x 7.87" (200 x 200 mm), 0 - 15°, 0 - 180°, Black

Long summary description One For All Smart Line WM 2251 TV mount/stand 43" Black:
This is an auto-generated long summary of One For All Smart Line WM 2251 TV mount/stand 43" Black based on the first three specs of the first five spec groups.

One For All Smart Line WM 2251. Maximum weight capacity: 66.1 lbs (30 kg), Minimum screen size: 13", Maximum screen size: 43", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm). Tilt angle range: 0 - 15°, Swivel angle range: 0 - 180°, Distance to the wall (min): 1.93" (4.9 cm), Distance to the wall (max): 15.5" (39.3 cm). Product color: Black

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)