location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

One For All WM 2141 TV mount/stand 27" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
One For All Check ‘One For All’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM 2141
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM 2141 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716184064111
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘One For All’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by One For All: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 09:39:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points One For All WM 2141 TV mount/stand 27" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 66.1 lbs (30 kg)
  • - Minimum screen size: 13" Maximum screen size: 27" Wall
  • - Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm) Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Number of displays supported: 1
  • - Black
Long product name One For All WM 2141 TV mount/stand 27" Black :
The short editorial description of One For All WM 2141 TV mount/stand 27" Black

TV wall mount for 13-27", Black
More>>>
Short summary description One For All WM 2141 TV mount/stand 27" Black:
This short summary of the One For All WM 2141 TV mount/stand 27" Black data-sheet is auto-generated and uses the product title and the first six key specs.

One For All WM 2141, 13", 27", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), 0 - 15°, Black

Long summary description One For All WM 2141 TV mount/stand 27" Black:
This is an auto-generated long summary of One For All WM 2141 TV mount/stand 27" Black based on the first three specs of the first five spec groups.

One For All WM 2141. Maximum weight capacity: 66.1 lbs (30 kg), Minimum screen size: 13", Maximum screen size: 27", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: 0 - 15°, Distance to the wall (min): 1.93" (4.9 cm), Distance to the wall (max): 7.24" (18.4 cm). Product color: Black

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)