location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ TOUGH-6000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PIX02281261
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 10 MP CCD Orange
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3.6x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Orange:
This short summary of the Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ TOUGH-6000, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3.6x, Orange

Long summary description Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Orange:
This is an auto-generated long summary of Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Orange based on the first three specs of the first five spec groups.

Olympus µ TOUGH-6000. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3.6x, Digital zoom: 5x, Focal length range: 5 - 18.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.7". Internal memory: 42 MB. PictBridge. Weight: 5.26 oz (149 g). Product color: Orange

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 00:27:03
Uk has collected 42 expert reviews for Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Orange and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2011-09-23 00:26:58
Olympus new range of Tough cameras are designed to be solid and robust--do not handle with care, as their ad puts it. The Mju Tough 6000 is designed to be able resist falls from heights of up to 1.5 m, temperatures as low as -10 °C and stay water...
Good Wideangle lens, Waterproof and shockresistant, Stylish design...
Bad Only compatible with xD and MicroSD cards, Slow, Still no HD video option, Video clips limited to 10 seconds...
80%
expertreviews.co.uk
Updated:
2011-09-23 00:27:00
The µ Tough-6000 isnt quite as rugged as its more expensive sibling, the Tough-8000, but waterproofing to a depth of 3m and shock protection from 1.5m are still competitive. It has the same lens cover as the Tough-8000, with the same benefits and d...
40%
Cameras.co.uk
Updated:
2011-09-23 00:27:02
The Olympus MJU Tough 6000 is a rugged digital camera. It is waterproof to a depth of 3m, freezeproof to -10 degrees centigrade and shockproof to falls of 1.5m. In addition to this it has a 3.6x wide angle lens and a 10 megapixel sensor. It also offers...
81%
itreviews.com
Updated:
2011-09-23 00:27:02
Probably the perfect holiday companion; rugged, resilient, fun and feature packed, the µ TOUGH-6000 will produce exceptional picture quality in the most demanding of natural conditions and still look cool. Olympus - µ TOUGH-6000 price Buy Olympus µ TO...
0%
goodgearguide.com.au
Updated:
2011-11-08 15:03:32
The Olympus Mju Tough 6000 digital camera is the little brother to the Olympus Mju Tough 8000, but it doesnt take a step back in the photographic stakes. It’s a compact, ruggedised and automatic camera that’s useful for snorkelling, bushwalking, skiing and countless other outdoor activities. It won’t break if you drop it; it won’t get ruined if you bury it in the sand at the beach; major contact with liquids won’t render it useless. So as well as being perfect for the outdoor adventurer, it’s...
Good Waterproof (3m), shockproof (1.5m), dust-proof, snow-proof, easy to use...
Bad Exposure wasn’t perfect, tap control doesn’t let you change scene mode...
Bottom line There’s not much that we don’t like about the Olympus Mju Tough 6000. In fact, we think it’s a lovely ruggedised camera that anyone with an adventurous bone in their body should put on their shopping list...
75%
dpexpert.com.au
Updated:
2011-11-08 15:03:33
This 10 megapixel camera with a 28–102mm (film equivalent) lens is the latest version of Olympus’ go-anywhere camera. It is waterproof (to 3 metres), snowproof (to -10c) and shockproof for a drop of 1.5m. We didn’t test it, but it feels robust enough...
Good The Tough compacts were the first of this type of go-anywhere camera and have served a purpose for adventurous snappers. However both Canon and Panasonic have similar cameras in their autumn lineup.
Bad We could not get consistently sharp images. The lens appears to deliver soft focus and poor resolution. Image noise also blurs detail and at ISO400 noise is intrusive. We could not imagine anyone producing a decent print larger than postcard size. Usin...
Bottom line If we were in the market for an indestructible compact camera we would wait to see what Canon and Panasonic have to offer. We have tried a pre-production Panasonic unit and were satisfied with the results. As for the Beauty setting on the Olympus &ndash...
0%
smh.com.au
Updated:
2011-11-08 15:03:33
Olympus Tough-6000: waterproof, snow proof and shock proof.Price: $500Rugged, but ... This 10-megapixel camera with a 28-102mm (film equivalent) lens is the latest version of Olympus go-anywhere camera. It is waterproof (to three metres), snow p...
0%
uk.askmen.com
Updated:
2014-05-15 04:38:03
Slick, colourful and tough. That's the word on Olympus' cool Stylus Tough-6000. Like most things Olympus, the camera feels right in the hand and looks right just about anywhere. The 10-megapixel resolution isn't the top of the top, but it's no slouch eith...
83%
electronicsme.com
Updated:
2011-09-23 00:26:43
Olympus Stylus Tough-6000 is a new 10MP, 3.6X zoom point-and-shoot digital camera from Olympus. The Stylus Tough-6000 lives up to its name - it's shakeproof, shockproof, waterproof, freezeproof, dustproof and crushproof. With a stainless steel and alum...
Bottom line If you're in the market for a point-and-shoot digital camera that can stand up to rugged outdoor use, the Stylus Tough-6000 is an excellent choice. Image quality is excellent on full auto with good lighting, but the low-light capability of this camera...
80%
digitalcameraroundup.com
Updated:
2011-09-23 00:26:44
Together with a new top-of-the-line model, the 12-megapixel Stylus Tough-8000, Olympus introduced the shock and waterproof Stylus Tough-6000 in January of 2009 as part of the company's big winter announcement that included almost a dozen new consumer c...
Good Attractively styled sports and outdoor camera, Snorkeling and freediving possible with 33 feet depth limit, Inherent waterproofing provides peace of mind when handling in/around water, Can survive 5foot drops and 14 degree temperature!, Superb wideangle, highres 2.7inch LCD, Dual image stabilization!, Precapture movie mode, "Tap" operation works well for some users, microSD adapter included, Ve...
Bad Strictly point & shoot, At this point we'd like more advanced movie modes, Tiny mode wheel and almost illegible tiny labels, 10 feet not enough for scuba...
0%
whatdigitalcamera.com
Updated:
2011-09-23 00:26:47
The Olympus Mju Tough 6000 is one in a long line of nigh-on indestructible compacts to face the rigors of everyday life while also attempting to take a decent photo. Much like its predecessors, the Mju Tough 6000 has to carefully balance a small lens...
Good Cheap for a shockproof camera, tap control works well...
Bad Below par image quality, unresponsive buttons...
81%
hardwaresecrets.com
Updated:
2011-09-23 00:26:49
Would you believe – a small digital camera that is waterproof to 10’ (3 meters), shockproof to 5’ (1.5 meters) can withstand temperatures as low as 14 degrees Fahrenheit (-10 degrees Celsius), and takes great pictures? That is what Olympus promises wit...
Bottom line This is not the most expensive waterproof and shockproof camera, but it performs admirable for the average outdoor enthusiast at a very reasonable price. Picture quality is good. The screen is fantastic in bright sunlight. And the waterproof and shock...
0%
digitalcamerareview.com
Updated:
2011-09-23 00:26:53
These days, the challenge in rugged and waterproof cameras finding one that takes good pictures: with so many manufacturers getting in on the action and technologies improving all the time, the ability to take album-quality family snapshots, at the...
Good Superb rugged and waterproof build quality, Generally easy to use, Appealing styling, Vibrant outdoor shots...
Bad Frustrating display quirks, Painfully slow AF in dim light, Flash recycle takes forever, Average image quality...
Bottom line Having just checked out Canon's new rugged point-and-shoot, the PowerShot D10, in summing up the Olympus Stylus Tough-6000 some comparisons are inevitable, and in this case, those comparisons largely yield a study in contrasts. The Tough-6000 is small...
0%
dpreview.com
Updated:
2011-09-23 00:26:55
If you somehow fall in love with the package that is offered by the Olympus Tough series of cameras, then the 6000 is the one to consider over the 8000. The Tough 6000 has essentially the same features as the 8000 but with a lower resolution sensor...
0%
askmen.com
Updated:
2011-09-23 00:26:57
Some rugged, freeze-proof and water-friendly cameras look like something you'd find at the beach or halfway up a vertical incline (Hello, Powershot D10!), but for droppable cameras that look at home in a night club as much as in a kayak, Olympus is the...
83%
Neocamera.com
Updated:
2011-09-23 00:26:58
he Olympus Stylus Tough 6000 is very similar to an Olympus Stylus 1030SW plus image stabilization in the less tough body of the Stylus 850SW. Externally the design and layout is very similar, so this review is very similar to the one for...
40%
dpinterface.com
Updated:
2011-09-23 00:27:00
One of the two latest cameras in the Olympus rugged camera line is the waterproof, drop proof and freezeproof Olympus Stylus Tough 6000 aka Mju Tough 6000. The Stylus Tough 6000 offers point-and-shoot operation in a fun design that comes in four color...
Bottom line One of the two latest cameras in the Olympus rugged camera line is the waterproof, drop proof and freezeproof Olympus Stylus Tough 6000 aka Mju Tough 6000. The Stylus Tough 6000 offers point-and-shoot operation in a fun design that comes in four color...
0%
gizmodo.com
Updated:
2011-09-23 00:27:03
Olympus' waterproof, shockproof, coldproof—and hot-tubproof—10-megapixel pocket cam with new controls that work when you are gloved and freezing, as I discovered over the past weekend in Park City, UT. The Price: $300 The Verdict: The Styl...
Bottom line The Stylus Tough 6000 is waterproof to 10 feet, shockproof to 5 feet, can withstand temperatures as low as 14 degrees Fahrenheit. In this camera, Olympus even acknowledges the fact that its xD format is pretty much useless, and includes a MicroSD adap...
0%
imaging-resource.com
Updated:
2014-03-20 05:11:59
The Olympus Stylus Tough 6000 competes well in many areas against other rugged/waterproof camera models. We think our sample had a tilted sensor chip, as its images were very soft in one corner, the softness extending far into the frame. Were it not fo...
Good Good price for the level of waterproof/toughness offered, Compact, very pocketable, Generally accurate color, Reasonably fast flash recycle time, Very low geometric distortion across full zoom range, Handles incandescent lighting well in Incandescent w...
Bad Our sample may have had a tipped sensor chip, was extremely soft in upper left corner, softness extended far into the frame, Very slow shutter response when not prefocused, slower than average when prefocused, very slow from shot to shot, Using flash i...
Bottom line The Olympus Stylus Tough 6000 competes well in many areas against other rugged/waterproof camera models. We think our sample had a tilted sensor chip, as its images were very soft in one corner, the softness extending far into the frame. Were it not fo...
0%
steves-digicams.com
Updated:
2014-03-20 05:12:00
Pentax Press Release: OLYMPUS STYLUS TOUGH SERIES CAMERAS DARE THE WORLD TO BRING IT ON! CENTER VALLEY, Pa., January 7, 2009 - Theres really only one word to describe the new shockproof, waterproof, freezeproof, crushproof and shakeproof cameras from...
0%
Brand Image Article code product Stock Price from
Olympus

Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White
(show image)
PIX02281194 µ TOUGH-6000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Yellow
(show image)
PIX02281191 µ TOUGH-6000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue
(show image)
PIX02280648 µ TOUGH-8000 0.00
(excl. VAT)
0 (incl. VAT)