Olympus logo

Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29401
Info modified on:
04 Apr 2019, 10:15:41
Long product name Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Red:

µ TOUGH-6010 - 12MP, 3968 x 2976, opt. zoom 3.6x, 1/2.33" CCD, TTL iESP, 2.7" LCD, USB 2.0

Short summary description Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Red:

Olympus µ TOUGH-6010, 12 MP, 3968 x 2976 pixels, 1/2.33", CCD, 3.6x, Red

Long summary description Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Red:

Olympus µ TOUGH-6010. Camera type: Compact camera, Megapixel: 12 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3968 x 2976 pixels. Optical zoom: 3.6x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.7". Internal memory: 45 MB. Weight: 5.26 oz (149 g). Product color: Red

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.