Olympus logo

Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Gold

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27059
Info modified on:
27 May 2019, 15:20:27
Long product name Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Gold:

µ [mju:] 1050 SW, Champagne Gold, 10.1 MP, 3x Zoom, 2.7' HyperCrystal II LCD, waterproof, 1.5m shockproof, -10°C freezeproof, TAP control

Short summary description Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Gold:

Olympus µ 1050 SW, 10.1 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Gold

Long summary description Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Gold:

Olympus µ 1050 SW. Megapixel: 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 15x, Focal length range: 6.7 - 20.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.7". Internal memory: 41.6 MB. PictBridge. Weight: 5.36 oz (152 g). Product color: Gold

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.