location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ[mju:] 1020, Midnight Black 1/2.33" 10.1 MP CCD 3648 x 2736 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ[mju:] 1020, Midnight Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3113992 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus µ[mju:] 1020, Midnight Black 1/2.33" 10.1 MP CCD 3648 x 2736 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10.1 MP CCD Black
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 7x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
Long product name Olympus µ[mju:] 1020, Midnight Black 1/2.33" 10.1 MP CCD 3648 x 2736 pixels :
The short editorial description of Olympus µ[mju:] 1020, Midnight Black 1/2.33" 10.1 MP CCD 3648 x 2736 pixels

µ[mju:] 1020, Midnight Black
More>>>
Short summary description Olympus µ[mju:] 1020, Midnight Black 1/2.33" 10.1 MP CCD 3648 x 2736 pixels:
This short summary of the Olympus µ[mju:] 1020, Midnight Black 1/2.33" 10.1 MP CCD 3648 x 2736 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ[mju:] 1020, Midnight Black, 10.1 MP, 3648 x 2736 pixels, 1/2.33", CCD, 7x, Black

Long summary description Olympus µ[mju:] 1020, Midnight Black 1/2.33" 10.1 MP CCD 3648 x 2736 pixels:
This is an auto-generated long summary of Olympus µ[mju:] 1020, Midnight Black 1/2.33" 10.1 MP CCD 3648 x 2736 pixels based on the first three specs of the first five spec groups.

Olympus µ[mju:] 1020, Midnight Black. Megapixel: 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 7x, Digital zoom: 5x, Focal length range: 6.6 - 46.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.7". Weight: 4.66 oz (132 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:50:06
Uk has collected 13 expert reviews for Olympus µ[mju:] 1020, Midnight Black 1/2.33" 10.1 MP CCD 3648 x 2736 pixels and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2011-09-22 23:50:04
The Olympus μ1020 is an attractive camera with good functionality and quick response times. The 7x optical zoom is generous for a compact camera, although the motor is a little noisy. Generally, picture quality is reasonable for snaps but dont expect...
0%
expertreviews.co.uk
Updated:
2011-09-22 23:50:06
The 1020s wedge-shaped design hasnt changed much since previous models, but the 1020 has a 7.1x zoom range. This is a remarkable achievement for such a slim camera and is great for shooting subjects with more intimacy and detail. The controls are...
40%
smh.com.au
Updated:
2011-11-08 14:05:18
According to the Olympus website, the Mju 1020 "continues the traditional combination of the smooth curvature of an arc with the functionally elegant form of a wedge". This, of course, is a right load of nonsense that means absolutely nothing outside...
80%
dpexpert.com.au
Updated:
2011-11-08 14:05:18
This is a 10 megapixel camera with a 37-260mm (film equivalent) lens. The attractive case is rugged and overall face area is slightly larger than a credit card. It fits into a pocket. There is no optical viewfinder and the LCD screen, while of excelle...
Good The camera can, with an ideal setup and in ideal conditions, produce reasonable results. ISO 100 shots are very good. White balance inclines to warm, and saturation is high. Macro and super-macro work well. At a modest focal length resolution is good...
Bad Above ISO 200 the noise in shadows turns into ugly black blotches. This could be a consequence of heavy noise reduction at higher speeds. In Auto/Scene modes the camera sets the ISO, and is generally too high for clean images. The mysterious way in whi...
Bottom line This camera looks the goods, and within limits it will produce results suitable for making small prints. It is point and shoot, and most users will leave the flash enabled, and that works well as fill light. While the ideal compact camera has fewer tha...
0%
photoreview.com.au
Updated:
2011-11-08 14:05:18
Packed inside the stylish black metal body of the Mju 1020 is a 10-megapixel CCD imager that is only marginally larger than the sensors in the 8-megapixel Mju 840 and Mju 850 SW models, although we dont have its actual dimensions. While the difference...
83%
goodgearguide.com.au
Updated:
2011-11-08 14:05:18
Having looked at several models in Olympus latest refresh of its compact range it has become obvious the improvements are fairly minor. However that is far from a bad thing. Building on the very successful MJU line of stylish, sophisticated point and...
Good Crisp pictures, great design, lots of features, 7x optical zoom...
Bad Sluggish burst mode, some colour and exposure issues The Final Word Packing in a 7x optical zoom into a slim body Olympus MJU 1020 is a fantastic all around point and shoot. It takes nice snaps, has a ton of features and looks sensational. Our only ma...
Bottom line Packing in a 7x optical zoom into a slim body Olympus MJU 1020 is a fantastic all around point and shoot. It takes nice snaps, has a ton of features and looks sensational. Our only major concern is the slow burst mode, which may impact some users.
80%
whatdigitalcamera.com
Updated:
2011-09-22 23:50:03
With its oft-used wedge-shaped design, the Olympus mju series has won many admirers. The mju 1020 is the latest to feature the wedge design, and with its 10MP sensor, 7x optical zoom and 2.7in LCD, it’s bound to gain optical technology admirers as well...
Good Wedgeshape design, backlight buttons...
Bad Washedout images, ISO performance...
82%
digitalcamerareview.com
Updated:
2011-09-22 23:50:04
The is a semi-advanced ultracompact targeted to individuals who want a bit more out of their camera, but also don't want to have to study a manual to just snap pictures. the Olympus Stylus 1020 (Black)It combines ease of use with features such as a...
Good Decent ISO performance through ISO 800, Included MicroSD to xD Picture Card adapter, Good flash recycle times and highspeed flash mode, Fantastic lens range for an ultracompact...
Bad Sometimes confusing menu systems, No builtin image processing modes...
Bottom line Overall I think the Olympus Stylus 1020 performed quite well, producing some great snapshots with little or no effort. The SteadyShot shake reduction feature on this camera worked very well, helping those shoot from the hip at any moment shots turn ou...
0%
buy-n-shoot.com
Updated:
2014-03-31 04:55:59
To put it simply, you get what you pay for with the Olympus Mju 1020 so if you’re in the market for a low-fuss, rugged, point-and-shoot digital compact that you can take and use virtually anywhere, this palm-sized, lightweight unit is a great optio...
90%
steves-digicams.com
Updated:
2014-03-31 04:56:00
The 10.1-megapixel Stylus 1010 and Stylus 1020 are two of Olympus latest models in the Stylus line of compact point-n-shoot cameras. These models offer many high-end features, such as a 2.7-inch LCD, 7x optical zoom lens, Face Detection technology, an...
0%