Olympus logo

Olympus µ 720SW Polar Blue 1/2.3" 7.1 MP CCD

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11009
Info modified on:
04 Apr 2019, 05:49:08
Long product name Olympus µ 720SW Polar Blue 1/2.3" 7.1 MP CCD:

µ 720SW Polar Blue

Short summary description Olympus µ 720SW Polar Blue 1/2.3" 7.1 MP CCD:

Olympus µ 720SW Polar Blue, 7.1 MP, 1/2.3", CCD, 3x, 5.26 oz (149 g), Blue

Long summary description Olympus µ 720SW Polar Blue 1/2.3" 7.1 MP CCD:

Olympus µ 720SW Polar Blue. Megapixel: 7.1 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.7 - 20.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 19.2 MB. PictBridge. Weight: 5.26 oz (149 g). Product color: Blue

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.