location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C8800N Color 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8800N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT2627491
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI C8800N Color 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 1200 DPI
  • - 32 ppm
  • - Duplex printing
  • - Maximum duty cycle: 75000 pages per month
  • - Total input capacity: 400 sheets Total output capacity: 350 sheets
  • - Internal memory: 256 MB Built-in processor 500 MHz
Long product name OKI C8800N Color 600 x 1200 DPI :
The short editorial description of OKI C8800N Color 600 x 1200 DPI

A3, Color Laser, 1200 x 600 dpi, 26 ppm mono, 32 ppm color, 256 MB
More>>>
Short summary description OKI C8800N Color 600 x 1200 DPI:
This short summary of the OKI C8800N Color 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C8800N, Laser, Color, 600 x 1200 DPI, 32 ppm, Duplex printing, Network ready

Long summary description OKI C8800N Color 600 x 1200 DPI:
This is an auto-generated long summary of OKI C8800N Color 600 x 1200 DPI based on the first three specs of the first five spec groups.

OKI C8800N. Print technology: Laser, Color. Maximum duty cycle: 75000 pages per month. Maximum resolution: 600 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:39:53
Uk has collected 9 expert reviews for OKI C8800N Colour 600 x 1200 DPI and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-04 01:39:53
OKI is a relative newcomer to the Mac print market, and the C8800n is one of the first models to include Mac driver support. Physically it’s big and heavy – at 40kg, it’s not designed for someone working at home. It’s also an A3 pr...
Good Very fast for both colour and black and white, curvy looks, competent colour output quality, A3 print size, relatively low running costs...
Bad Big, very expensive, print quality isn’t quite pristine considering theprice, needs two people to lift it, minimal Mac software suite Min specs: OS X 10.2 or later (PowerPC), OS X 10.4.4 or later (Intel)...
Bottom line The OKI C8800n offers excellent technology and performance. Its combination of blisteringly fast output, high print quality and A3 support is hard to beat, but the price matches the speed, and only very dedicated corporate users can afford to consider...
80%
itreviews.com
Updated:
2011-10-04 01:39:53
A3 colour printer: A3 colour printers are all big, bulky and slow - right? Wrong. The OKI C8800 isnt much bigger than a lot of ordinary A4 devices and can print in full colour at up to 26ppm. Available...
0%
expertreviews.co.uk
Updated:
2011-10-04 01:39:53
When we agreed to look at Okis new A3 colour laser printer, the Oki C8800n, we thought wed be dealing with a desk-busting monster. In fact, for an A3 colour laser, it is impressively compact. It isnt as small as an A4 printer, but were inclined to...
80%
pcadvisor.co.uk
Updated:
2011-10-04 01:39:53
With a four figure price tag and A3 as well as A4 output, the Oki C8800n is in a different league to the other models here. At 40kg - which is heavy enough to need two people to carry it - it stretches the definition of a home printer to the limit. H...
Bottom line With blistering speeds and low running costs, the Oki C8800n is a difficult act to beat - but the price is wallet blisteringly high. Richard Wentk Lowest online price: ££1,148.85...
80%
pcworld.com_techhive.com
Updated:
2011-10-04 01:39:53
Speed, above-average print quality, and the ability to perform wide-format printing make the Oki Printing Solutions C8800n color LED printer attractive to corporate workgroups that have need to print graphics or marketing materials frequently. Unfortun...
Good Very fast; wideformat capability, Low cost per page...
Bad Very expensive; design can be confusing, Documentation lacks thoroughness...
Bottom line Wide-format printing makes it special, but a printer this costly should be better designed...
60%
pcmag.com
Updated:
2011-10-04 01:39:53
One reason most printers are limited to using paper up to letter and legal size is that most people can do without tabloid size (11 by 17 inches). Another is that tabloid-size printers are big and expensive, particularly if youre talking about colo...
Good Prints on tabloid (11 by 17 inches) and banner-size paper up to 11.6 by 47.2 inches. Low price for a tabloid-size color laser.
Bad Slow. Relatively low text quality for a laser.
Bottom line The OKI Printing Solutions C8800n is a highly affordable option for printing in color on up to tabloid-size paper or even larger, with banner printing up to 11.6 by 47.2 inches...
70%
trustedreviews.com
Updated:
2011-10-04 01:39:53
Colour lasers are a mainstay of business computing, but the majority of these are A4 devices, because the majority of paper is A4. However, there are good reasons to go one size up from this, to A3, to produce posters, proofs, even to fold pages in half f...
70%