OKI logo

OKI B8300 3x500 Sheet Feeder (B83TT) 1500 sheets

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7508
Info modified on:
04 Apr 2019, 07:36:40
Long product name OKI B8300 3x500 Sheet Feeder (B83TT) 1500 sheets:

B8300 3x500 Sheet Feeder (B83TT)

Short summary description OKI B8300 3x500 Sheet Feeder (B83TT) 1500 sheets:

OKI B8300 3x500 Sheet Feeder (B83TT), 1500 sheets, 60 - 105 g/m², B5, A4R, A4, B4, A3, 70.5 lbs (32 kg), 24.4 x 26.1 x 15.9" (619 x 664 x 404 mm)

Long summary description OKI B8300 3x500 Sheet Feeder (B83TT) 1500 sheets:

OKI B8300 3x500 Sheet Feeder (B83TT). Maximum capacity: 1500 sheets, Supported media weight(s): 60 - 105 g/m². Media size (tray 1): B5, A4R, A4, B4, A3. Weight: 70.5 lbs (32 kg). Dimensions (WxDxH): 24.4 x 26.1 x 15.9" (619 x 664 x 404 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.