location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C332dn Color 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C332dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62447501
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI C332dn Color 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED Color
  • - 600 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 45000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 1024 MB
Long product name OKI C332dn Color 600 x 1200 DPI A4 :
The short editorial description of OKI C332dn Color 600 x 1200 DPI A4

600 x 1200 dpi, A4, 26 ppm color, 30 ppm mono, USB 2.0, RJ-45, 410 x 504 x 242 mm, 22000 g, 2AC
More>>>
Short summary description OKI C332dn Color 600 x 1200 DPI A4:
This short summary of the OKI C332dn Color 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C332dn, LED, Color, 600 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description OKI C332dn Color 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C332dn Color 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI C332dn. Print technology: LED, Color. Number of print cartridges: 4, Maximum duty cycle: 45000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready. Product color: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:26:24
Uk has collected 7 expert reviews for OKI C332dn Colour 600 x 1200 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-02 19:26:23
Sign up for our daily newsletterSmall businesses looking for a budget-priced A4 colour laser printer can stop searching now, as they won't find one for less than Oki's C332dn. Costing a mere £94, this network-ready desktop model offers mono and colour p...
Good Great image quality, Rapid print speeds, Amazing value...
Bad Comparatively high running costs, Large areas of colour exhibit slight crosshatching...
Bottom line For a sub-£100 colour LED printer, the C332dn has a lot to offer budget-conscious small businesses. Its comparatively high running costs restrict it to low-demand colour printing but it won't be faulted for print speeds and output quality...
80%
liveatpc.com
Updated:
2019-12-02 19:26:23
Need to print a 200 page report but scared it'll jam the printer? No worries. This printer can handle it. It's not the fastest printer, but it does a decent job in printing quite smoothly. A 130-page document took less than 10 minutes. The newsroom had so...
Bottom line Review] OKI C332: Simply PrintSimple and straightforward No extra installation needed. As long as your LAN is connected, and your device can detect it, you can print. Although OKI comes with a program preloaded with various templates that you can use as...
80%
chip.com.my
Updated:
2019-12-02 19:26:23
Printer technology has improved, but the fundamentals remain the same. OKI's C332dn may look basic in that it functions mainly for printing only, but it aims to be the best in that regard.The OKI C332dn is a high-end desktop printers that cater specifical...
Good Versatile, Affordable, Fast...
Bottom line This is a great option for SOHO users who need a versatile printer that is small and affordable.(previously published in issue May 2017)...
0%
computershopper.com
Updated:
2019-12-02 19:26:24
Not long ago, the conventional wisdom was that high-volume printing was cheaper on laser and laser-class (LED-array) printers, as opposed to inkjets. For a similar spec of printer, laser-class machines cost more but were less expensive to use, while inkje...
Good Spry print speeds, Small footprint, Energy-efficient, Good print quality overall, Low price...
Bad High cost per page, Some quibbles with text at small font sizes...
Bottom line Speed and output quality were quite fair, given the price of this color laser-class LED printer, but if you'll use it heavily, know that its running costs need to come down. Read More...
70%
betterbuys.com
Updated:
2019-12-02 19:26:24
OKI has recently released four new color devices aimed at the small-to-medium business market. The four devices are newer generations of its older counterparts, adding new features such as higher print speed and mobile printing capability.One of those dev...
Good Mobile printing, easy installation, environmentally friendly features...
Bad Wireless connectivity is only optional, not intended for medium-to-large businesses...
0%
pcmag.com
Updated:
2019-12-02 19:26:24
The OKI C332dn ($349) is a color laser-class printer suitable for medium-volume printing in a small workgroup or a micro or home office. It is reasonably fast, and its paper capacity is comparable to that of similarly priced printers, though its running c...
Good Reasonably fast, PCL and PostScript drivers, Standard auto duplexer...
Bad Slightly subpar text quality, High running costs, Wi-Fi not included (although available as an option)...
Bottom line The OKI C332dn is a fast LED-based color printer that delivers solid output quality for a small workgroup or a micro or home office...
70%