location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B410DN 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B410DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62431105
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI B410DN 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2400 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 297 MHz
Guarantee: 1-Year limited warranty on parts and labor with Overnight Exchange.
5-Year limited LED printhead warranty.
Long product name OKI B410DN 2400 x 600 DPI A4 :
The short editorial description of OKI B410DN 2400 x 600 DPI A4

B410dn Mono Printer
More>>>
Short summary description OKI B410DN 2400 x 600 DPI A4:
This short summary of the OKI B410DN 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B410DN, 2400 x 600 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description OKI B410DN 2400 x 600 DPI A4:
This is an auto-generated long summary of OKI B410DN 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

OKI B410DN. Maximum duty cycle: 50000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:02:37
Uk has collected 7 expert reviews for OKI B410DN 2400 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-14 22:02:37
OKI pioneered the use of a high-resolution strip of LEDs, rather than a laser beam, as the light source of its printers and the extra simplicity of the design has proved itself over the years. The company's latest range of mono page printers uses a 2,400...
80%
alphr.com
Updated:
2015-06-25 07:56:02
Compared to the more petite mono laser printers on the market, Oki's chunky B401d looks like it means business, and it has the specifications to match. With a 30,000-page monthly duty cycle, it's more than capable of surviving life in the busiest of small...
Bottom line Supreme speed, combined with good print quality, makes this a cracking mono laser for sensible money...
83%