OKI logo

OKI C843dn Color 1200 x 1200 DPI A3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73674
Info modified on:
14 Mar 2024, 19:31:11
Long product name OKI C843dn Color 1200 x 1200 DPI A3:

1200 x 1200 dpi, 35 ppm, 512MB, USB 2.0, Ethernet

Short summary description OKI C843dn Color 1200 x 1200 DPI A3:

OKI C843dn, LED, Color, 1200 x 1200 DPI, A3, 35 ppm, Duplex printing

Long summary description OKI C843dn Color 1200 x 1200 DPI A3:

OKI C843dn. Print technology: LED, Color. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready. Product color: Gray, White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.