location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC873dnct LED A3 1200 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC873dnct
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45850621
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713065128
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI MC873dnct LED A3 1200 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business LED Color printing
  • - 1200 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Ethernet LAN
  • - Internal memory: 1260 MB Built-in processor 800 MHz
  • - 205.9 lbs (93.4 kg)
Guarantee: 3 Years
Long product name OKI MC873dnct LED A3 1200 x 600 DPI 35 ppm :
The short editorial description of OKI MC873dnct LED A3 1200 x 600 DPI 35 ppm

Network and duplex as standard with cabinet and 2nd paper tray, Print/Copy/Scan/Fax, LED, A3, Colour, Duplex, 2400dpi, 35ppm, Gigabit Ethernet, USB, 1.26GB RAM, 250GB HDD, White
More>>>
Short summary description OKI MC873dnct LED A3 1200 x 600 DPI 35 ppm:
This short summary of the OKI MC873dnct LED A3 1200 x 600 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC873dnct, LED, Color printing, 1200 x 600 DPI, Color copying, A3, Black, White

Long summary description OKI MC873dnct LED A3 1200 x 600 DPI 35 ppm:
This is an auto-generated long summary of OKI MC873dnct LED A3 1200 x 600 DPI 35 ppm based on the first three specs of the first five spec groups.

OKI MC873dnct. Print technology: LED, Printing: Color printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3. Product color: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:02
Uk has collected 1 expert review for OKI MC873dnct LED A3 1200 x 600 DPI 35 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2016-11-14 22:38:02
The OKI MC873dn ($3,999) is a rarity among color laser multifunction printers (MFPs) in that it can print (as well as copy, scan, and fax) at up to tabloid (11-by-17-inch) size, an ability that accounts for the printer's hefty price and humongous size. T...
Good Can handle massive print jobs. Prints, copies, scans, and faxes at up to tabloid size. 100-sheet reversing ADF. Built-in hard drive. 7-inch color touch screen. 5-year warranty.
Bad Subpar output quality across the board. Limited paper capacity for an MFP at its price. Other solutions may be more cost-effective...
Bottom line The OKI MC873dn is a capable color laser-class MFP designed to print, copy, scan, and fax at up to tabloid size...
70%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)