OKI logo

OKI Microline 3320 dot matrix printer 240 x 216 DPI 435 cps

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38502
Info modified on:
14 Mar 2024, 17:44:44
Guarantee:
1 year
Long product name OKI Microline 3320 dot matrix printer 240 x 216 DPI 435 cps:

Microline 3320/EN 0MB 9-pins 435cps A4

Short summary description OKI Microline 3320 dot matrix printer 240 x 216 DPI 435 cps:

OKI Microline 3320, 435 cps, 240 x 216 DPI, 387 cps, 20 cpi, 0.0197" (0.5 mm), 5 copies

Long summary description OKI Microline 3320 dot matrix printer 240 x 216 DPI 435 cps:

OKI Microline 3320. Maximum print speed: 435 cps, Maximum resolution: 240 x 216 DPI, Normal print speed: 387 cps. Buffer size: 64 KB, Sound pressure level (printing): 57 dB, Page description languages: Epson FX, IBM ProPrinter. Standard interfaces: Parallel. Print head: 9-pin, Print head life: 200 million characters, Ribbon life: 3 million characters. Weight: 16.1 lbs (7.3 kg)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.