OKI logo

OKI MC861cdxn Laser A3 1200 x 600 DPI 34 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26506
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years extended warranty upon registration within 30 days of purchase
Long product name OKI MC861cdxn Laser A3 1200 x 600 DPI 34 ppm:

26/34 ppm colour/mono, PowerPC750 500MHz, 2 x RJ11, 10/100-TX Ethernet, Parallel, USB, LCD touch, RAM 512 Mb, HDD 40 GB, 700W, 54 db

Short summary description OKI MC861cdxn Laser A3 1200 x 600 DPI 34 ppm:

OKI MC861cdxn, Laser, Color printing, 1200 x 600 DPI, Color copying, A3, Gray

Long summary description OKI MC861cdxn Laser A3 1200 x 600 DPI 34 ppm:

OKI MC861cdxn. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 26 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product color: Gray

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.