location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C7350n Color 1200 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7350n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01154401 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI C7350n Color 1200 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 1200 x 600 DPI
  • - A4 26 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Internal memory: 192 MB 500 MHz
Guarantee: 3 years on-site warranty
Long product name OKI C7350n Color 1200 x 600 DPI A4 :
The short editorial description of OKI C7350n Color 1200 x 600 DPI A4

A4 Colour Printer - Colour: 24ppm, Mono: 26ppm, 1200 x 600 dpi, 192MB, Network, Parallel and Hi speed USB 2.0
More>>>
Short summary description OKI C7350n Color 1200 x 600 DPI A4:
This short summary of the OKI C7350n Color 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C7350n, Color, 1200 x 600 DPI, A4, 26 ppm

Long summary description OKI C7350n Color 1200 x 600 DPI A4:
This is an auto-generated long summary of OKI C7350n Color 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

OKI C7350n. Color. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:26:02
Uk has collected 3 expert reviews for OKI C7350n Colour 1200 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
gcn.com
Updated:
2013-04-01 03:25:52
B+ The Oki Data C7350n is relatively easy to set up and has a small footprint. It’s also a quiet printer, which is nice. But this is probably not the color workgroup printer for you. The C7350n is fairly speedy when printing text, finishing off our...
Good Fast text printing...
Bad Images washed out, poor color accuracy, text comes out too light...
0%
pcworld.com_techhive.com
Updated:
2013-04-01 03:25:54
Petite corporate laser provides speedy text printing but posts less impressive color output speeds.
87%
pcmag.com
Updated:
2013-04-01 03:25:56
The OKI C7350n offers good-quality graphics, very good text, and adequate paper handling. Unfortunately, these strengths are Specs: Type: 1-pass color, Technology: LED, Rated Speed (Color): 24 ppm, Rated Speed (Mono): 26 ppm...
60%
Country Distributor
United Kingdom 1 distributor(s)