location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C9300dxn Color 1200 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9300dxn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01133001 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI C9300dxn Color 1200 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 1200 x 600 DPI
  • - A4 37 ppm
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 650 sheets
  • - Internal memory: 192 MB 450 MHz
Guarantee: Printer: 1-year limited On-site warranty (US and Canada only), parts and labor - Digital LED Printerhead: 5-year limited warranty
Long product name OKI C9300dxn Color 1200 x 600 DPI A4 :
The short editorial description of OKI C9300dxn Color 1200 x 600 DPI A4

C9300dn V2 600x1200 dpi 192MB PCL5c PS3Duplex parallel USB 10/100-TX 37ppm monoA4 30ppm kleur A4 20ppm mono A3 16ppm kleur A3
More>>>
Short summary description OKI C9300dxn Color 1200 x 600 DPI A4:
This short summary of the OKI C9300dxn Color 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C9300dxn, Color, 1200 x 600 DPI, A4, 37 ppm

Long summary description OKI C9300dxn Color 1200 x 600 DPI A4:
This is an auto-generated long summary of OKI C9300dxn Color 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

OKI C9300dxn. Color. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 37 ppm

Country Distributor
United Kingdom 1 distributor(s)