location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Bluetooth Headset BH-803 Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset BH-803
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH-803
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia Bluetooth Headset BH-803 Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headset
  • - Wireless Bluetooth 2.0+EDR
  • - Lithium Polymer (LiPo) 125 mAh
Long product name Nokia Bluetooth Headset BH-803 Wireless :
The short editorial description of Nokia Bluetooth Headset BH-803 Wireless

Bluetooth Headset BH-803
More>>>
Short summary description Nokia Bluetooth Headset BH-803 Wireless:
This short summary of the Nokia Bluetooth Headset BH-803 Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Bluetooth Headset BH-803, Wireless, 0.388 oz (11 g), Headset

Long summary description Nokia Bluetooth Headset BH-803 Wireless:
This is an auto-generated long summary of Nokia Bluetooth Headset BH-803 Wireless based on the first three specs of the first five spec groups.

Nokia Bluetooth Headset BH-803. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.388 oz (11 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 11:01:25
Uk has collected 1 expert review for Nokia Bluetooth Headset BH-803 Wireless and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
phonearena.com
Updated:
2011-08-02 11:01:25
Nowadays, choosing a handsfree is a hard task, because the market is flooded. Some people prefer something simple, just as long as it does the job. Others, want a device that will look good on their ear, and at the same time to be light and to deliver...
Good Elegant and beautiful design, A unique volume control/microphone muting system...
Bad Not everybody will feel comfortable, Unsatisfactory sound quality...
Bottom line Usually, when choosing a handsfree the most important criteria are sound quality, how comfortable is it and appearance/design. Nokia BH-803 only offers the last option, including a really “unique” volume control/mute system. However, these qualities do...
60%
Country Distributor
United Kingdom 1 distributor(s)