Nokia logo

Nokia 1101 dark blue 3.03 oz (86 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18713
Info modified on:
04 Apr 2019, 05:16:00
Long product name Nokia 1101 dark blue 3.03 oz (86 g):

NOKIA 1101 DARK BLUE EGSM 900/GSM 1800

Short summary description Nokia 1101 dark blue 3.03 oz (86 g):

Nokia 1101 dark blue, 96 x 65 pixels, 850 mAh, Blue

Long summary description Nokia 1101 dark blue 3.03 oz (86 g):

Nokia 1101 dark blue. Display resolution: 96 x 65 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Standby time (2G): 300 h. Weight: 3.03 oz (86 g). Product color: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.