location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6822 QWERTY 3.53 oz (100 g) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6822 QWERTY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0043586
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6822 QWERTY 3.53 oz (100 g) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single SIM Silver
  • - 128 x 128 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
Long product name Nokia 6822 QWERTY 3.53 oz (100 g) Silver :
The short editorial description of Nokia 6822 QWERTY 3.53 oz (100 g) Silver

6822 QWERTY
More>>>
Short summary description Nokia 6822 QWERTY 3.53 oz (100 g) Silver:
This short summary of the Nokia 6822 QWERTY 3.53 oz (100 g) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6822 QWERTY, Single SIM, 128 x 128 pixels, Bluetooth, 850 mAh, Silver

Long summary description Nokia 6822 QWERTY 3.53 oz (100 g) Silver:
This is an auto-generated long summary of Nokia 6822 QWERTY 3.53 oz (100 g) Silver based on the first three specs of the first five spec groups.

Nokia 6822 QWERTY. SIM card capability: Single SIM. Display resolution: 128 x 128 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh. Weight: 3.53 oz (100 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:56:58
Uk has collected 4 expert reviews for Nokia 6822 QWERTY 100 g Silver and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-15 01:56:58
The business mobile phone slowly evolved from a dull but functional device into a jack of all trades that allows users to work anytime, anywhere. With the introduction of the RIM BlackBerry and various combined PDA/phones, email anywhere has become a real...
Bottom line Nokia has managed to squeeze a BlackBerry email client into a truly pocket friendly device, but some compromises have been made to keep the size down. The keyboard is excellent, but the lack of memory is the big letdown...
70%