location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6103 3.42 oz (97 g) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6103
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0030070
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6103 3.42 oz (97 g) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue
  • - 96 x 65 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - 820 mAh
Long product name Nokia 6103 3.42 oz (97 g) Blue :
The short editorial description of Nokia 6103 3.42 oz (97 g) Blue

Nokia 6103 (blue)
More>>>
Short summary description Nokia 6103 3.42 oz (97 g) Blue:
This short summary of the Nokia 6103 3.42 oz (97 g) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6103, Clamshell, 96 x 65 pixels, 820 mAh, Blue

Long summary description Nokia 6103 3.42 oz (97 g) Blue:
This is an auto-generated long summary of Nokia 6103 3.42 oz (97 g) Blue based on the first three specs of the first five spec groups.

Nokia 6103. Form factor: Clamshell. Display resolution: 96 x 65 pixels. FM radio. Battery capacity: 820 mAh, Standby time (2G): 350 h. Weight: 3.42 oz (97 g). Product color: Blue

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:34:00
Uk has collected 18 expert reviews for Nokia 6103 97 g Blue and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 17:33:38
If you are looking for a solid mid-range handset then the 6103 is definitely in your ballpark.
Good External Screen, User Interface, Build Quality, Features...
Bad External Antenna, Peeling Rubber Finish, Speed Issues, The Final Word If you are looking for a solid mid-range handset then the 6103 is definitely in your ballpark.
Bottom line If you are looking for a solid mid-range handset then the 6103 is definitely in your ballpark.
70%
iMobile.com.au
Updated:
2013-11-20 17:33:39
Overview IntroductionWhile Nokia clamshell handsets are still few and far between when compared to the rest of its range, its safe to say that Nokia are more rapidly expanding the variety of phone styles amongst their range. Early last year it announ...
0%
theregister.co.uk
Updated:
2013-11-20 17:33:51
by...
Bottom line A back to basics approach that John Major would have been proud of, but with enough modern touches that it brings to mind David Cameron's new Conservatives. Review by...
70%
pocket-lint.com
Updated:
2013-11-20 17:33:51
If your mum needs a new mobile then this could be the one for her...
Good Simple to use, and very inexpensive...
Bad May lack the features the modern mobile user demands...
Bottom line If your mum needs a new mobile then this could be the one for her...
70%
about.com
Updated:
2013-11-20 17:33:27
What is it that pushes phone makers to build phones with not enough volume? Or is it me becoming deaf? I doubt. The Nokia is a lovely phone, like most of that 61xx series. Sturdy design, good functionality and a surprising amount of features at a low p...
Good Outstanding keypad. Perhaps the best keypad Ive ever tested, Nice, sturdy, durable design...
Bad Earpiece and speakerphone output volume are too low...
Bottom line The great keypad is the flagship feature of the Nokia 6103. And everything else is fine or not bad too, if only they pumped up the volume!...
0%
nokia-review.com
Updated:
2013-11-20 17:33:30
The Nokia 6103 is a solid phone that gives clear audio and is perfectly functional phone. The Nokia 6103 is an updated Nokia 6101. There’s few differences between the two. The Nokia 6103 has a different case design, plus it now features integrated B...
0%
howardchui.com
Updated:
2013-11-20 17:33:33
While high end phones typically get all the attention, I believe you should be able to get a good phone thats interesting even if youre on a budget. With that in mind heres the Nokia 6103. Its an inexpensive phone that isnt really suitable for...
0%
mobiledia.com
Updated:
2013-11-20 17:33:45
Late last year Nokia released the 6101 and 6102 for T-Mobile and Cingular respectively. Offering a carefully engineered balance of compact size and classic style, both conservative phones, although successful in their own right, were unfortunately pitt...
0%
mobile-review.com US
Updated:
2013-11-20 17:33:49
Model?s design has not suffered any serious changes, manufacturers replaced front panel, and now it has decorative cover, it?s what Nokia 6101 was missing. External antenna was slightly redesigned, in case with 6101, it was sharper, 6103?s is a bit cut...
0%
tech-faq.com
Updated:
2013-11-20 17:33:54
Nokia is a great mobile phone company that has really come into its own as a leading provider in the mobile phone market. The Nokia 6103 is a virtual twin of the Nokia 6102i, which are upgrades of Nokias very reliable 6101 and 6102 models. These pho...
0%