location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia C2-05 2" 3.47 oz (98.5 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2-05
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002Z6D6
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 07:14:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia C2-05 2" 3.47 oz (98.5 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single SIM Gray
  • - 2" 240 x 320 pixels
  • - 32 GB
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 860 mAh
Long product name Nokia C2-05 2" 3.47 oz (98.5 g) Gray :
The short editorial description of Nokia C2-05 2" 3.47 oz (98.5 g) Gray

C2-05, 2” QVGA, 65k colour, Bluetooth 2.1, USB 2.0, AV 3.5 mm, 98.5g
More>>>
Short summary description Nokia C2-05 2" 3.47 oz (98.5 g) Gray:
This short summary of the Nokia C2-05 2" 3.47 oz (98.5 g) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia C2-05, Slider, Single SIM, 2", Bluetooth, 860 mAh, Gray

Long summary description Nokia C2-05 2" 3.47 oz (98.5 g) Gray:
This is an auto-generated long summary of Nokia C2-05 2" 3.47 oz (98.5 g) Gray based on the first three specs of the first five spec groups.

Nokia C2-05. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 2", Display resolution: 240 x 320 pixels. WAP: 2.0. Bluetooth. FM radio. Battery capacity: 860 mAh, Standby time (2G): 600 h. Weight: 3.47 oz (98.5 g). Product color: Gray

Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 08:47:50
Uk has collected 114 expert reviews for Nokia C2-05 5.08 cm (2") 98.5 g Grey and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
letsgomobile.org/en
Updated:
2016-11-04 04:12:40
S ince the introduction of the cell phone, a large variety of phones has appeared on the market. At first, it was all about functionality, and more and more extra functions were added to the phone, such as a digital camera, an MP3 player and GPS naviga...
Bottom line W ith the C2-00, Nokia has added a neat and very simple Dual-SIM cell phone to the portfolio. The Nokia C2-00 phone, available for only 55 Euros, has a clear and familiar menu and has standard functionalities such as Bluetooth and an audio recorder...
70%
recombu.com
Updated:
2016-11-04 04:12:41
The Nokia C2-01 is a budget-level phone with an old school 12-key dialling pad. Aimed squarely at those who want the basics, there’s nothing smartphoney about it at all. That said, the Nokia C2-01 does give you access to Facebook on the go and features...
Bottom line The Nokia C2-01 will satisfy those who are after a basic old-school phone to do the basics. It’s lightweight but not flimsy, is comfortable to text and dial on and is generally easy to use.The camera is fairly decent for what it is but is by no means t...
80%
techradar.com
Updated:
2016-11-04 04:12:41
Nokia may have made a deal with Microsoft to bring Windows Phone 7 to the fanbase, but in the meantime Nokia struggles on with Symbian in various flavours. Right at the bottom of the tree is S40, a relatively basic OS version.Now, Nokia can endow S40 with...
Good Good battery life, Solid build, Good speakers, Comfy number pad, Facebook client...
Bad 3G not HSDPA, No Wi-Fi, No GPS, Small screen, Outclassed by similarly priced Android offerings...
Bottom line The Nokia C2-01 harks back to the days when candybar was king. Those days are gone, and however much Nokia tries, it can't squeeze a pint (eg good web browsing), into a half pint glass...
50%
trustedreviews.com
Updated:
2016-11-04 04:12:41
The Nokia C2-01 is a budget phone, but selling for £69.99 at the cheapest in the UK its price is veering dangerously close to budget smartphone territory. Swimming in waters filled with razor-toothed Androids and budget Qwerty models is a dangerous game...
Good 3G connectivity, 3.5mm headphone jack...
Bad A little expensive, Simplistic OS, 3G is wasted on the phone...
50%
technave.com
Updated:
2016-12-29 22:02:18
Nokia C2-03 – Dual SIM Touch and Type Phone :So Nokia has managed to launch some dual SIM handsets in the C series and Nokia C2-03 is a touch and type, dual SIM device with Easy Swap for the second SIM.Nokia C2-03: Design & BuildThe Nokia C2-03 is a slide...
Bottom line Though the phone has an attractive design and a solid finish its Dual SIM Easy Swap functionality remains the strongest selling point. Also the fact, that you cannot control the device only using the keyboard also might put off some of you and using both...
0%
technave.com
Updated:
2016-12-29 22:02:18
The Nokia C2-01 is a budget mobile phone with an attractive design. Nokia C2-01 hardly sets the pulse racing but it performed solidly in our lab tests and is a decent choice if you want a basic model.It's a slim, light model with a black, plastic body and...
Bottom line The Nokia C2-01 is a simple, likeable and cheap phone. It also offers a surprising number of features that are normally absent at this price, including 3G connectivity.Tags: Nokia C2-01, Nokia C2-01 Malaysia, Nokia C2-01 Malaysia price, Nokia C2-01 specs...
0%
technave.com
Updated:
2016-12-29 22:02:18
The Nokia C2-05 Touch and Type has a slider form-factor, and it can slip easily into pockets and handbags the world over: this is a phone that's geared towards style-conscious social networkers.As well as the Nokia Browser and the Nokia Store, there are d...
0%
techpinas.com
Updated:
2016-12-29 22:02:18
So TP has finally secured a Nokia C2-00 Dual SIM unit to play with: As of July 2011, Nokia C2-00 has a suggested retail price of Php 2,990 across the Philippines. Watch it undergo my traditional OHTU (One-Handed TechPinas Unboxing) -- It's a smal...
0%
jamonline.ph
Updated:
2016-12-29 22:02:18
Nokia X1-01 and Nokia C2-00 Last Thursday, Nokia officially launched the Nokia C2-00 & X1-01 , the new dual sim phones along with their endorser Vic Sotto . So I got play with those two phones for a little while (Thanks to Nikka Abes of Nokia). Nokia C2-...
0%
techradar.com
Updated:
2017-12-08 07:20:12
The Nokia 2 is the latest handset from HMD Global, the brand behind the Finnish phone-maker's renaissance, and it's designed to do one thing: bring a decent smartphone experience at a lower cost.It's not got a high cost, coming at €99 (around $115, £85, A...
Good Nice design, Expandable storage...
Bad Only 8GB internal storage, Sluggish performance...
Bottom line A solid performer, albeit a little slow to use and will only suit those looking for a very basic, well-made Android smartphone...
0%
cellphonequick.com
Updated:
2016-11-04 04:12:40
Nokia surprises the dual sim market with the launch of Nokia C2-03 .This phone is a cool accessory which indicates syle with simplicity.It has a traditional transformation from the dual sim phones. The SIM Swap feature makes it easy to swap sim while t...
Good Works with 2 SIM cards simultaneously, Good incall sound quality...
Bad No multitasking, No WiFi, No USB Charging...
Bottom line The Nokia C2-03 stands out with nothing but its ability to handle two SIM cards at the same time. That factor aside, the phone has a few drawbacks that makes us suggest looking for an alternative before buying it. Its keypad, for example is rather unc...
0%
ld2.ciol.com
Updated:
2016-11-04 04:12:40
Mobile market these days is overcrowded with large number of manufacturer, specially in the low budget entry level segment. And this high count of phones has always kept the buyers at confusion on which would be the best device to select when buying a...
0%
phonearena.com
Updated:
2016-11-04 04:12:40
The Nokia C2-03 is one of those uncommon handsets that can operate with two SIM cards simultaneously. Why would one need such a feature? Well, there are plenty of folks around the world who use multiple phones, be it for having separate personal and w...
Good Works with 2 SIM cards simultaneously, Good incall sound quality...
Bad Nokia Browser is unusable, Poor camera and multimedia features, Keypad is rather small...
Bottom line All in all, the Nokia C2-03 stands out with nothing but its ability to handle two SIM cards at the same time. That factor aside, the phone has a few drawbacks that makes us suggest looking for an alternative before buying it. Its keypad, for example i...
50%
brighthub.com
Updated:
2016-11-04 04:12:41
The Nokia C2-01 is a budget phone from Nokia announced in November 2010 and expected to be released in the first quarter of 2011. This Nokia phone offers plenty of functionality at a low price. The Nokia C2-01 adds to the growing list of Series 40 ph...
Bottom line All in all the Nokia C2-01 is a great phone to have. It is extremely practical and functions well. With its fast Internet access, superb browser quality via Opera Mini, plenty of fun games to choose from and an extended life on music playback; t...
80%
brighthub.com
Updated:
2016-11-04 04:12:41
The Nokia C2 marks the entry of the Finnish manufacturer into the dual SIM band mobile phone market. The Nokia C2, or simply C2, is a mid-range phone with a good array of features in a sleek design and it's aiming to put Nokia back in the circle of to...
Bottom line There is nothing fancy with the C2 but with such a cheap price, one should not expect the most advanced features. However the fact that this supports dual SIM cards is enough motivation for Nokia lovers to try this phone.Next Article »...
80%
phonearena.com
Updated:
2016-11-04 04:12:41
The is a feature phone for the occasional web crawler. With traditional Nokia candybar styling and S40 on board, it's aimed at the casual user who may want some online functionality, music playback through the 3.5mm jack or radio and the odd camera sn...
Good Good quality screen, Solid ergonomic design, microSD support...
Bad Small screen, Camera has no autofocus or flash, Confusing integration of two browsers...
Bottom line To wrap up, there are very few surprises with this handset, though it comes in a bit expensive considering what it offers. Nevertheless, what it does offer is a robust candybar phone with a few good connectivity features and a good music offering. So...
65%