location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N86 8MP 2.6" 1200 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N86 8MP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002M552
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:36:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia N86 8MP 2.6" 1200 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.6" 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Short summary description Nokia N86 8MP 2.6" 1200 mAh White:
This short summary of the Nokia N86 8MP 2.6" 1200 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N86 8MP, 2.6", 320 x 240 pixels, White

Long summary description Nokia N86 8MP 2.6" 1200 mAh White:
This is an auto-generated long summary of Nokia N86 8MP 2.6" 1200 mAh White based on the first three specs of the first five spec groups.

Nokia N86 8MP. Display diagonal: 2.6", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1200 mAh. Product color: White. Weight: 5.26 oz (149 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 11:15:51
Uk has collected 79 expert reviews for Nokia N86 8MP 6.6 cm (2.6") 1200 mAh White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2013-11-09 11:15:46
Nokia's handsets have always been popular and as Matt mentioned, this isn't exactly new, it's one of those handsets that kinda passed us by originally but is definitely one worth reviewing as the N86 seems to have remained as a quite a popular handset...
Bottom line Nokia's N86 has had quite a few mixed reviews and has even been called 'ugly', but I was quite impressed with it! I found it to be a stylish and robust handset which I would be quite happy to show off! The Nokia N86In general it's one of the simpler sm...
0%
pcauthority.com.au
Updated:
2013-11-09 11:15:46
For a company that proudly holds up its Nseries range of 'multimedia computers' as beacons of mobile innovation, it's hard to believe that Nokia has only just rolled out its first 8MP camera phone, the N86.With rival manufacturers already established a...
Bottom line Nokia streaks ahead in the 8MP optics race but the N86 is handicapped by a lack of compelling photo features and Xenon flash...
83%
theregister.co.uk
Updated:
2013-11-09 11:15:46
While many mobile makers in the smartphone game have been concentrating their designer firepower on touchscreen devices, the Nokia N86 8MP rolls in as a successor to Nokia’s previous generation of Symbian S60 3E-packing heavyweights rather than as anot...
Bottom line The Nokia N86 8MP isn’t the sort of smartphone that moves the genre on. Its size is going to be an issue for some, and its S60 3E user interface is beginning to feel old hat. But its 8Mp, mechanical-shutter camera will appeal to photographers -...
80%
whatmobile.net
Updated:
2013-11-09 11:15:46
Back in February, Nokia revealed its first 8-megapixel cameraphone – a basic update of the N85 (a phone we always rated as vastly superior to the N96).For some reason, it has taken ages to actually get the phone on sale, although Nokia may have been de...
Bottom line Series 60 has been around a while, but as long as Nokia keep using it in well-designed handsets it will continue to be the phone of choice for a large number of users. If the N85 was a great phone, the N86 is even better. The camera is excellent, with...
100%
letsgomobile.org/en
Updated:
2013-11-09 11:15:46
T he Finnish cell phone manufacturer Nokia uses special types of operating systems for the different categories of their mobile phones. There is the standard S40 software, used in all current models, such as the Nokia 6300. This operating system is bot...
Bottom line E xcept for a few designer issues, such as the design of the keypad and the position of the keys below the screen, the Nokia N86 is a nice and neat multimedia smartphone. All the functions are there. The Symbian software runs well and makes everythi...
81%
goodgearguide.com.au
Updated:
2013-11-09 11:15:47
In a day and age where feature-packed, touch-screen smartphones dominate the upper tier of the mobile phone world, you cant help but feel Nokias N86 8MP looks a little out of place. Though it offers a reliable interface, a decent features list and an 8-megapixel camera, its hard to get excited about a phone with a price tag that puts it in the league of some of the best touch-screen smartphones on the market. Nokias N-Series phones have previously set the benchmark when it comes to multimed...
Good Reasonable build quality, decent camera, Ovi Store preloaded, zippy Symbian interface, AMOLED display...
Bad Expensive, nothing overly new or exciting, some keys are a little small...
Bottom line The Nokia N86 8MP is a premium multimedia phone with a price tag close to those of the best touch-screen smartphones on the market. It’s not a bad phone at all, but there really isn’t anything to get excited about...
70%
Zdnet.com.au
Updated:
2013-11-09 11:15:47
The world of mobile technology moves at a break-neck speed, and 2009 is an interesting year in that it represents the hand-over from older technologies to the newer designs; mobile phones to smartphones, physical input to touchscreens. Nokias N86 8MP...
Good Solid construction, Great keypad, Good 8MP camera, 8GB storage...
Bad 2.6inch screen is small for this price range, Earpiece speaker was muffled during tests...
Bottom line Though its well designed and solidly built, the N86 is a tough phone to get excited about. Its AU$949 price tag is a bit ritzy for what you get. Editors’ rating: 7.5/10...
75%
digitalversus.com
Updated:
2013-11-09 11:15:47
Despite being outshone by the manufacturers flagship model, the N97, the N86 still deserves some attention. Nokia claims that the 8 Megapixel sensor makes this smartphone an excellent cameraphone ... and it lives up to the promises.Solid and RobustLi...
Good Good quality photos and focus, Battery life, Build quality, Ovi store compatible, Geotagging...
Bad Too bulky, Limited screen size, OS sometimes slow, Keyboard, Interface showing its age...
100%
3g.co.uk
Updated:
2013-11-09 11:15:48
As a general camera phone, the N86 surpasses almost every other model out there, catering for casual users as well as more serious enthusiasts. Excellent extras in Nokia Maps and Nokia Messaging outweigh any UI complications caused by one of the mos...
Good Great landscape, portrait, action and panorama shots, Nokia Messaging, Nokia Maps.
Bad Average macro shots, a less intuitive UI than we’re used to from Nokia, and you can’t share photos on most popular networking sites.
80%
gadgetshow.channel5.com
Updated:
2013-11-09 11:15:48
The Nokia N86 is an eight-megapixel cameraphone from the Finnish company. As well as an LED flash it also has 3G, HSDPA, and a 2.6-inch, 240x320 AMOLED screen. It measures 51x103x17mm and weighs 149g.The goodThe greatest Nokia cameraphone yet. Sure the...
Good The greatest Nokia cameraphone yet. Sure there are a couple of 12-megapixel cameraphones coming out, but the Nokia N86's eight-megapixel offering serves up pictures so crisp and large you'd be forgiven for thinking they were taken by a dedicated c...
Bad The lack of a Xenon flash does take the shine off what would otherwise have been a killer cameraphone. For a phone which prides itself on its camera, it's a pretty big oversight. That said, the picture quality is still high, so we're prepared to o...
Bottom line The Nokia N86 takes awesome snaps and rightfully deserves its place alongside the Sony Ericsson C905 and LG Viewty Smart as a superb cameraphone.Best offers for the Nokia N86eBay.co.uk £199.00 Amazon Marketplace £283.99 Nokia N86 is tagged with...
80%
electricpig.co.uk
Updated:
2013-11-09 11:15:48
Nokia has taken an age to kick an 8 megapixel camera out of their Finnish doors. But the N86 8MP is finally here and looking to steal the camphone limelight from Sony Ericsson, LG and Samsung, just as they all line up their first 12 megapixel effor...
Good Great pics, stacks of multimedia features...
Bad No Xenon flash...
Bottom line A strong, dependable camera phone with plenty of extras to keep you entertained...
80%
T3.com
Updated:
2013-11-09 11:15:49
Nokia finally gets the shutter bug It’s been a long time coming but Nokia has finally joined the pixel party with the N86, the first from the Finns to sport an 8-megapixel camera. Spotted at MWC earlier this year it joins the scrum with a Carl Zeiss l...
Good Great camera, Oodles of features and options for shooting, All round media performance...
Bad Sluggish Symbian OS, Tacky build quality, Small screen...
Bottom line Its been a long time coming, but it was certainly worth the wait for this fantastic camera phone.
80%
pocket-lint.com
Updated:
2013-11-09 11:15:49
While many of the latest smartphones will offer you the chance to customise with apps, surf the web with ease and basically do lots of funky things, the one thing they all have is a general disregard for the camera. It seems that if you want to take pi...
Good Camera, dedicated camera buttons, screen, simple and easy to use...
Bad Lens cover annoying, S60 looking dated...
Bottom line A great camera phone, we just arent so sure about the S60 these daysKey specs8 megapixels, Bluetooth, FM radio, GPRS, GPS, GSM, HSDPA, microSD, MP3 player, Wi-Fi...
80%
pz10.com
Updated:
2013-11-09 11:15:51
This latest Nseries offshoot can be many things and will probably strive to satisfy quite a lot of your daily digital media and connectivity needs. However one things for sure - its been a while since we last saw a cameraphone as revolutionary as Nok...
Bottom line The Nokia N86 certainly is an interesting device. We did enjoy the short time we spent with it and most of our first impressions are quite in its favor. We may have a grudge or two with ergonomics, as well as screen size and resolution, but thats abou...
0%
techsmart.co.za
Updated:
2014-03-22 03:55:10
The touch-screen phenomenon has engulfed all facets of tech from smartphones to printers, game consoles to All-in-One PCs. Nokia’s N86 however is a throw-back to the days when the Finnish manufacturer ruled the high-end phone scene with its non touch-s...
0%
knowyourmobile.com
Updated:
2014-03-22 03:55:10
There are few high-end phones that escape the ever-increasing lure of the touchscreen these days. Mind you, an Android OS phone would be hard-pressed to get by without one. It’s a different ballgame for the Symbian OS though, as used in the N86.In fact...
Good camera, Highly tactile buttons, 3.5mm jack...
Bad Limited video codec support, Design is starting to look like a blast from the past...
Bottom line The N86 isn't the latest or greatest in any particular respect, but it's a very solid handset for N-series fans with great build quality and a digital compact-worrying camera...
70%
stuff.tv
Updated:
2014-03-22 03:55:11
Nokia’s signature Nseries double slider action also lives on, expanding on the N85’s context-specific music player and N-Gage gaming controls. Nudge the front down while in camera mode and two of the four mechanised buttons allow easy manipulation of...
Good Impressive wide-angle lens. Automatic variable aperture settings. Ample onboard memory and expansion plan. High-speed connectivity...
Bad No Xenon flash. Limited photo features. Flimsy kickstand stand...
Bottom line Nokia streaks ahead in the 8MP optics race but the N86 is handicapped by a lack of compelling photo features and Xenon flash...
80%
recombu.com
Updated:
2014-04-02 03:16:09
Nokia’s first phone with an 8-megapixel camera is a neat, effective smart phone. It’s particularly good-looking in white with its matt back, but there’s a black version if you prefer.What we likeNokia’s camera phones have been consistently good, with c...
Bottom line Nokia’s gift with camera phones is shown off here with great photographic results from a neat, if not tiny, 8-megapixel model. It’s mostly very satisfying to use, has decent battery life and lots of features like GPS and one-button access to YouTube, b...
80%
cgena.com
Updated:
2016-11-27 01:53:34
The was released way back in June, but because Nokia has so many products to feature and introduce to the market, we got the unit a bit later than expected. But that doesn’t mean this phone should be ignored. Three words: eight megapixel camera. The...
Good Wide camera lens with mechanical shutter and lens cover, VGA video recording, Wi-Fi, GPS with A-GPS support and geotagging, good audio quality plus a 3.5 mm headphone jack, active kickstand...
Bad Camera feature feels old, image processing needs to be improved, no DivX or XviD support, no office document editing...
Bottom line As the title says, the Nokia N86’s key selling point is the camera feature. It is mainly a camera phone, but is packed with 3G, Wi-Fi, Document viewer, and media player among others. For people who want an all-around multimedia device, with focus on t...
60%
Mobile88.com
Updated:
2016-11-27 01:53:34
Nokia Malaysia (M) Sdn Bhd / Zitron 1-300-88-1600 8/10 7/10 7/10 7/10 7/10+ 8 megapixel camera + Plenty of multimedia functions+ Good quality build - Average picture quality - Nokia N86 8MP- 3.5mm headphones- Micro USB cable - Micro USB charger - M...
Bottom line The Nokia N86 in the end gave us mixed feelings about its main hardware upgrade – the camera. The phone carries a heavyweight camera but the picture quality could be better. In the multimedia area however, the N86 does not falter. Combined with the...
70%
brighthub.com
Updated:
2013-11-09 11:15:46
The is the one of the latest N Series offering by Nokia. The N Series has been synonymous with superb multimedia capabilities with each new N Series phone pushing the envelope atleast in terms of camera capability. The N97 was launched recently to co...
80%
shutterbug.com
Updated:
2013-11-09 11:15:46
While we don’t normally review camera phones and similar devices, when offered a test period with the Nokia N86 and its 8-megapixel capture we wanted to see just how far one could take the image. Because the device captures in JPEG only there is of...
0%
cgena.com
Updated:
2013-11-09 11:15:46
The was released way back in June, but because Nokia has so many products to feature and introduce to the market, we got the unit a bit later than expected. But that doesn’t mean this phone should be ignored. Three words: eight megapixel camera. The...
Good Wide camera lens with mechanical shutter and lens cover, VGA video recording, Wi-Fi, GPS with A-GPS support and geotagging, good audio quality plus a 3.5 mm headphone jack, active kickstand...
Bad Camera feature feels old, image processing needs to be improved, no DivX or XviD support, no office document editing...
Bottom line As the title says, the Nokia N86’s key selling point is the camera feature. It is mainly a camera phone, but is packed with 3G, Wi-Fi, Document viewer, and media player among others. For people who want an all-around multimedia device, with focus on t...
60%
devhardware.com
Updated:
2013-11-09 11:15:46
For those who demand the most from their cell phones there is the Nokia N86 8MP smartphone. If you like your phones to come loaded with features and deliver excellent performance -- and money is no object -- keep reading. This just might be the phone f...
0%
recombu.com
Updated:
2013-11-09 11:15:47
Nokia’s first phone with an 8-megapixel camera is a neat, effective smart phone. It’s particularly good-looking in white with its matt back, but there’s a black version if you prefer.What we likeNokia’s camera phones have been consistently good, with c...
Bottom line Nokia’s gift with camera phones is shown off here with great photographic results from a neat, if not tiny, 8-megapixel model. It’s mostly very satisfying to use, has decent battery life and lots of features like GPS and one-button access to YouTube, b...
90%
pcworld.in
Updated:
2013-11-09 11:15:47
Related Reviews LG Cookie PepNokia 5233Samsung S3650 CorbySamsung CorbyTXT B3210 Nokia 6303 ClassicMotorola ZN5Nokia N85Nokia N79 day and age where feature-packed, touch-screen smartphones dominate the multimedia phone market, you can't help but feel N...
Bottom line The Nokia N86 does not have anything new apart from a camera with more megapixels. It is a multimedia phone that performs effortlessly but is priced a bit steeply considering the non-revolutionary feature it carried...
78%
asiaone.com
Updated:
2013-11-09 11:15:47
With higher resolutions and better imaging technology, camera phones are getting better than ever and are all the rage.For those wanting to take casual but camera-quality party pictures, high resolution camera phones like the Nokia N86 8MP offer users...
Bottom line If youre looking for a high resolution camera phone good enough to take print-quality pictures, this one will offer that plus a few useful camera features for better shots...
0%
mobilechoiceuk.com
Updated:
2013-11-09 11:15:48
A top camera phone with equally great messaging and sat nav features. User opinions(0) Add opinion Read all opinions...
Good Great landscape, portrait, action and panorama shots, Nokia Messaging, Nokia Maps...
Bad Average macro shots, a less intuitive UI than we’re used to from Nokia, and you can’t share photos on most popular networking sites.Look and Feel...
Bottom line A top camera phone with equally great messaging and sat nav features...
80%
stuff.tv
Updated:
2013-11-09 11:15:48
Nokia’s signature Nseries double slider action also lives on, expanding on the N85’s context-specific music player and N-Gage gaming controls. Nudge the front down while in camera mode and two of the four mechanised buttons allow easy manipulation of...
Good Impressive wide-angle lens. Automatic variable aperture settings. Ample onboard memory and expansion plan. High-speed connectivity...
Bad No Xenon flash. Limited photo features. Flimsy kickstand stand...
Bottom line Nokia streaks ahead in the 8MP optics race but the N86 is handicapped by a lack of compelling photo features and Xenon flash...
80%
hardwarezone.com.sg
Updated:
2013-11-09 11:15:48
It's been almost a year since the first mobile phone with an eight-megapixel camera sensor from the likes of Samsung and Sony Ericsson was introduced to consumers - a year that is long in the making of Nokia's first similar device, the Nokia N86. Some...
Bottom line For us, we're ready to say that the Nokia N86 was the device that took too long, and may perhaps been taken for granted by the Finnish company. Basing its performance on the same level as some of its earlier competitors, we found that its core feature...
70%
mobileburn.com
Updated:
2013-11-09 11:15:48
The Nokia N86 8MP is Nokias latest N-series cameraphone, featuring an 8 megapixel camera with a Carl Zeiss wide angle lens and a twin LED flash. The N86 8MP also features 8GB of built-in storage, WiFi, a GPS receiver, and a vibrant AMOLED() display...
Good Great camera, good music player, AMOLED display...
Bad Not as exciting as some rival highend handsets, UI getting a bit dated, annoyingly slow Ovi store...
Bottom line The Nokia N86 8MP is a great handset and a significant improvement in build quality from previous Nokia Nseries sliders. Overall, it seems that Nokia have polished their Nseries devices to a higher standard, cramming the most tech possible into the sm...
95%
tech2.com
Updated:
2013-11-09 11:15:49
Nokia has taken its time getting into the 8 megapixel camera market and this, their N86 is the entry. It has a lot of catching up to do and the big questions are – will this one be worth the price? And will it have enough features to make you want to b...
Good Good audio player, Good camera, Plenty of multimedia features, Smooth slide...
Bad Slightly bulky and heavy design, No free games included...
Bottom line Misc FeaturesFor business purposes Nokia has included Quick Office (read only) as preloaded content. You will have purchase the license for editing or creating new documents. A PDF reader and Nokia’s Zip file manager are also present. Aside from tha...
80%
techtree.com
Updated:
2013-11-09 11:15:49
Today we have with us the Nokia N86 8MP. This is the first phone from Nokia featuring an 8 Megapixel camera. Unlike other 8 MP camera phones on the market, the N86 has a wide angle Carl Zeiss lens with variable aperture. Just like its predecessor, the...
Good Solid build, excellent display, comfortable keypad, wide-angle camera, convenient kickstand, audio quality (headphones), feature rich...
Bad Camera quality could be better, keys on the side are a bit too flush, display visibility under sunlight...
Bottom line Today we have with us the Nokia N86 8MP. This is the first phone from Nokia featuring an 8 Megapixel camera. Unlike other 8 MP camera phones on the market, the N86 has a wide angle Carl Zeiss lens with variable aperture. Just like its predecessor, the...
80%
mobileblah.com
Updated:
2013-11-09 11:15:49
Well into 2009, 8-megapixel cell phones have been around for about a year now and we have already thoroughly compared them. Similarly to the slightly belated market entry of the Nokia 5800 XpressMusic, the manufacturer is now taking on the cameraphone...
Bottom line As a smart phone, the Nokia N86 8MP comes out ahead in our ranking, because it is fast and trouble-free device. There is no observable lagging when you switch between menus and applications start almost instantaneously. The accelerometer is overly sens...
0%
phonearena.com
Updated:
2013-11-09 11:15:50
Well into 2009, 8-megapixel cell phones have been around for about a year now and we have already thoroughly compared them. Similarly to the slightly belated market entry of the , the manufacturer is now taking on the cameraphone niche with their . It...
Good Pictures taken in artificial lighting conditions have really good quality, Pictures shared on social network websites look great, Beautiful display, Active phone stand...
Bad Hefty, Inconvenient camera shutter, Operating system interface is boring and unfriendly, GPS tends to lose signal at times for no reason in particular...
Bottom line As a smart phone, the Nokia N86 8MP comes out ahead in our ranking, because it is fast and trouble-free device. There is no observable lagging when you switch between menus and applications start almost instantaneously. The accelerometer is overly sens...
80%
gsmarena.com
Updated:
2013-11-09 11:15:50
To begin with stating the obvious, the Nokia N86 8MP only brings one major upgrade over the N85. But its the kind that is likely to make the handset a hot seller. Looks like quite a lot of people will be eager to buy Nokias first 8 megapixel camerap...
0%
Allaboutsymbian.com
Updated:
2013-11-09 11:15:50
Introduction The N86 follows a well worn path; it is a device with a smartphone blood line stratching back a few years into the mists of history... The advent of the Nseries brand set Nokia on the road to the multimedia computer; devices that aimed to...
0%
mobile-review.com US
Updated:
2013-11-09 11:15:50
Call quality was never an issue with the N86, as it easily lived up to our expectations of a Nokia-branded phone. Ring tones sounded quite loud; we also found the N86’s vibro alert was average strength-wise. Ive never had any high hopes for the Nokia...
0%
tipa.com
Updated:
2013-11-09 11:15:50
The new Nokia N86 8MP, with an f/2.8 Zeiss wide-angle zoom lens and an 8MP sensor, represents a new step forward in that specific segment. The device sports centre weighted exposure, 1/1000 sec. shutter speed, multimode flash and several scene modes w...
0%
etechreviews.com
Updated:
2013-11-09 11:15:50
As you take advantage of the cell phone experience that is held in the Nokia N86 cell phone, you will soon realize the unbelievably high level of functionality, convenience, and fast speed that has all been combined in the technology of this popular ch...
0%
wirelessinfo.com
Updated:
2013-11-09 11:15:50
The Nokia N86 is the new top of the line slider cameraphone in Nokias N-series, boasting an 8-megapixel camera with a wide-angle lens, dual-LED flash, and a mechanical shutter. It also includes 8GB of internal memory, a scratch-resistant glass OLED sc...
Bottom line Nokias devices have been high-scorers in our tests and weve generally found lots to like about them. They continue to make improvements to stay competitive with the market, such as the inclusion of 3.5mm headphone jacks instead of the 2.5mm jacks tha...
0%