location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5220 XpressMusic 2" 2.75 oz (78 g) Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5220 XpressMusic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002H8H3
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 5220 XpressMusic 2" 2.75 oz (78 g) Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red
  • - 2" 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1020 mAh
Long product name Nokia 5220 XpressMusic 2" 2.75 oz (78 g) Red :
The short editorial description of Nokia 5220 XpressMusic 2" 2.75 oz (78 g) Red

5220 XpressMusic red
More>>>
Short summary description Nokia 5220 XpressMusic 2" 2.75 oz (78 g) Red:
This short summary of the Nokia 5220 XpressMusic 2" 2.75 oz (78 g) Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5220 XpressMusic, Bar, 2", 2 MP, Bluetooth, 1020 mAh, Red

Long summary description Nokia 5220 XpressMusic 2" 2.75 oz (78 g) Red:
This is an auto-generated long summary of Nokia 5220 XpressMusic 2" 2.75 oz (78 g) Red based on the first three specs of the first five spec groups.

Nokia 5220 XpressMusic. Form factor: Bar. Display diagonal: 2", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1020 mAh, Standby time (2G): 406 h. Weight: 2.75 oz (78 g). Product color: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 14:15:59
Uk has collected 47 expert reviews for Nokia 5220 XpressMusic 5.08 cm (2") 78 g Red and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-02 14:15:47
Nokia's XpressMusic range of handsets keeps getting quietly augmented with new additions. The 5220 XpressMusic is not the flagship mobile of the range by any stretch of the imagination. That accolade goes to the touch-screened 5800 , but it is, nonetheles...
70%
3g.co.uk
Updated:
2011-08-02 14:15:47
As a music phone, the Nokia 5220 XpressMusic hits all the right notes, and its price tag also appeals. However, as an all-rounder it’s left wanting. Full Review and...
Good The Nokia 5220 XpressMusic delivers on the musical fronts with a good music player and the inclusion of a 3.5mm headset port.
Bad The disappointing camera is heightened by the fact that there is instant access to Flickr.
80%
techradar.com
Updated:
2011-08-02 14:15:52
Compared with Sony Ericssons rapid-fire succession of Walkman phones, Nokias XpressMusic roll-out has been distinctly low-key, with just a handful of models sporting Nokias music-majoring label.Now, with the launch of Nokias Comes With Music unlimi...
Good Good quality music player, Dedicated music player controls on outside, 3.5mm headphone socket, 512MB MicroSD card supplied, Unusual asymmetrical slimline design, 2-megapixel camera, FM radio, Decent set of applications included...
Bad No 3G, No Wi-Fi, Camera is average quality with no flash or autofocus, No GPS, Limited onboard storage, No smartphone OS...
80%
pz10.com
Updated:
2011-08-02 14:15:58
Nokia 5220 XpressMusic is set to play for it all in the mass market segment. A bunch of music niceties, slim waistline and novel design are crowned with the XpressMusic logo, and thats enough of a commitment to cool sonic experience. The gentle price...
Bottom line To conclude, Nokia 5220 is a solid performer - it provides pretty much everything as promised in a neat and compact package. Simplicity, affordability and friendly handling are good enough grounds for the likely mass appeal of Nokia 5220 XpressMusic.No...
0%
knowyourmobile.com
Updated:
2014-03-20 05:06:04
Nokia has been making lots of mobile music noise recently, with the launch of its touchscreen 5800 XpressMusic phone, and the debut of its Comes With Music unlimited track download service.With the 5220 XpressMusic though, Nokia has extended its portfo...
Good High quality music player, 3.5mm headphone jack, Unusual asymmetric slimline design, Loud volume for speaker and headphones, Dedicated music keys, Decent additional features for budget phone, 512MB MicroSD card included...
Bad Low grade 2megapixel camera, Supplied earphones are average, Small screen for browsing, Low cost budget feel, Poor quality video capture...
Bottom line Nokia adds a design twist to its lower range XpressMusic handset but still delivers a fine music player performance...
70%
Mobile88.com
Updated:
2016-11-27 01:51:54
NOKIA has created a mobile phone that plays music on high quality speakers and struck a deal with Universal Music to provide the latest songs. The 5220’s structural shape is designed to be unique and stylish. So how does it measure up ­overa...
Good Excellent speaker quality; free music; userfriendly; stylish; relatively cheap.
Bad No 3G; lacks latest features; overly simplistic in some areas; mediocre camera; unimpressive voice recorder.
Bottom line This model was a pleasure to use and was difficult to part with. Its style and simplicity grows on you. However, as mentioned, it caters to a certain group of people. Music junkies who do not need the latest features but appreciate style would find th...
0%
mobilechoiceuk.com
Updated:
2011-08-02 14:15:47
As a music phone, the Nokia 5220 XpressMusic hits all the right notes, and its price tag also appeals. However, as an all-rounder it’s left wanting. Others to consider Nokia 5310 XpressMusic User opinions(2) How do i de-virus my Nokia 5220 xpressMusic...
Good The Nokia 5220 XpressMusic delivers on the musical fronts with a good music player and the inclusion of a 3.5mm headset port...
Bad The disappointing camera is heightened by the fact that there is instant access to Flickr.Look and Feel...
Bottom line As a music phone, the Nokia 5220 XpressMusic hits all the right notes, and its price tag also appeals. However, as an all-rounder it’s left wanting...
60%
ld2.ciol.com
Updated:
2011-08-02 14:15:48
Karan BajajThe 5220 is another affordable candybar music phone from Nokia; but unlike the regular candybars all of which sport a boring design-this one looks appealing in its strikingly different D-shaped design along with its brilliant 2” screen...
Good Design, Battery, Maps, Sound...
Bad Keypad, Average camera...
80%
mobileburn.com
Updated:
2011-08-02 14:15:49
Last year, Nokia launched the ultra slim 5310 and we at Mobileburn.com were smitten with its form factor and excellent sound quality. This year, the Nokia 5220 takes over the 5310s place with a funky asymmetrical shape and hip lighting effects. Lacki...
Good Good sound quality, Pocketable form factor, Very capable music application...
Bad Dated UI, Average camera, Too similar to 5310...
Bottom line The Nokia 5220 may have been launched almost a year after the 5310 but its features are similar and it looks as if the Finnish company has just taken a 5310 and given it a different casing. Yes, it does offer good sound quality and its form factor is...
75%
tech2.com
Updated:
2011-08-02 14:15:50
Nokia’s XpressMusic range of mobile handsets, has some pretty funky designs but sometimes doesn’t fully deliver on all fronts. With most handsets in this range, you’ll find the audio quality is indeed something to write home about, but the handset’s al...
Good Good music player, Decent battery, Decent camera...
Bad FM radio reception is bad, Interface is a bit sluggish if SD card is loaded, Camera takes long to process images...
Bottom line BatteryThe 5220’s battery is decent. It’ll easily run for over a day and a half with regular use and provide you with at least 3 hours and 10 minutes of non stop talk time. Though its supposed to offer users at least 5 hours of talk time there...
70%
mobileblah.com
Updated:
2011-08-02 14:15:51
One of the latest additions to Nokia’s XpressMusic series is Nokia 5220. The phone catches the eye with a unique vision and affordable price. Like the rest of the devices of the line, it targets the young music fans who want to enjoy their favorite tun...
Bottom line To conclude, Nokia 5220 is a solid performer - it provides pretty much everything as promised in a neat and compact package. Simplicity, affordability and friendly handling are good enough grounds for the likely mass appeal of Nokia 5220 XpressMusic. N...
0%
techtree.com
Updated:
2011-08-02 14:15:52
Nokias XpressMusic line of phones have always tried to get the pro-audio consumers attention -- along with the market share of music-centric phones that is currently ruled by Sony Ericsson. The model in for review today is the Nokia 5220 XpressMusic...
Good Unorthodox yet stylish design, Slim and light, 3.5mm standard ear-phone port, decent camera, well-priced.
Bad Mediocre bundled ear-phones, slow data transfers, inconvenient side-buttons placement, average battery life, average readability of the screen under sunlight...
Bottom line The Nokia 5220 XpressMusic is currently available in the market for Rs. 7,700. From the Sony Ericsson camp, you get the W350i with 1GB memory card for around 7000 bucks. The good thing going for the XpressMusic 5220 is the comparatively better camera...
60%
asiaone.com
Updated:
2011-08-02 14:15:52
The Nokia 5220 XpressMusic is built for music and style but is it also practical?NOKIA has created a mobile phone that plays music on high quality speakers and struck a deal with Universal Music to provide the latest songs.The 5220s structural shape i...
0%
gsmarena.com
Updated:
2011-08-02 14:15:53
To conclude, Nokia 5220 is a solid performer - it provides pretty much everything as promised in a neat and compact package. Simplicity, affordability and friendly handling are good enough grounds for the likely mass appeal of Nokia 5220 XpressMusic...
0%
phonearena.com
Updated:
2011-08-02 14:15:59
One of the latest additions to Nokia’s XpressMusic series is Nokia 5220. The phone catches the eye with a unique vision and affordable price. Like the rest of the devices of the line, it targets the young music fans who want to enjoy their favorite tun...
Good Unique, asymmetrical shape and vision, Light and easy to carry, Good sound quality and longlasting battery for music listening...
Bad Unusable display in direct sunlight, Bad camera, Hard to remove back lid...
Bottom line The market is flooded with various music phone models and you could easily miss the 5220 XpressMusic, because you might think that its design is a result of a designer’s mistake. The asymmetrical shape and the aggressive image of the phone are more app...
85%
mobile-review.com US
Updated:
2014-02-02 01:22:57
The volume presented by 64-chord ring tones is average, overall the 5220 is not the loudest device around, so we experienced some difficulties with hearing it in the street, and it lacked volume indoors as well. Actually, this is our major gripe with...
0%
tech-faq.com
Updated:
2014-02-02 01:22:57
The Nokia 5220-XpressMusic is a mid level phone designed specifically for people who like to listen to music on the go – without having to carry around a phone and a portable music player (like an iPod). Unlike some of the other XpressMusic branded de...
Good Lots of features ,Unique design ,Great battery life...
Bad No 3G support ,Not as many features as other XpressMusic branded phones...
Bottom line Although the Nokia 5220-XpressMusic is the lower end of the XpressMusic line, it is by no means a stripped-down device. There are still lots of features here that make the Nokia 5220-XpressMusic very much worth the money – and if you are considering...
0%