Nokia logo

Nokia 2760 2.84 oz (80.5 g) Gold

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25663
Info modified on:
26 Feb 2024, 15:20:42
Long product name Nokia 2760 2.84 oz (80.5 g) Gold:

2760 - VGA camera, FM Radio, MP3, Bluetooth 2.0

Short summary description Nokia 2760 2.84 oz (80.5 g) Gold:

Nokia 2760, Clamshell, 128 x 160 pixels, 0.3 MP, Bluetooth, 700 mAh, Gold

Long summary description Nokia 2760 2.84 oz (80.5 g) Gold:

Nokia 2760. Form factor: Clamshell. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 264 h. Weight: 2.84 oz (80.5 g). Product color: Gold

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.