icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Nokia logo

Nokia 6300 2" 3.21 oz (91 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18386
Info modified on:
26 Feb 2024, 15:20:56
Long product name Nokia 6300 2" 3.21 oz (91 g):

6300 red, 2" TFT, 2 Mp 8x zoom, Bluetooth, FM

Short summary description Nokia 6300 2" 3.21 oz (91 g):

Nokia 6300, Bar, 2", 320 x 240 pixels, 2 MP, Bluetooth, 820 mAh

Long summary description Nokia 6300 2" 3.21 oz (91 g):

Nokia 6300. Form factor: Bar. Display diagonal: 2", Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 820 mAh, Standby time (2G): 336 h. Weight: 3.21 oz (91 g)

Specs
Recommended products
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.