location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nite Ize X5DM-GB flashlight Black Hand flashlight

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nite Ize Check ‘Nite Ize’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5DM-GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X5DM-GB
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Nite Ize’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nite Ize: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nite Ize X5DM-GB flashlight Black Hand flashlight
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hand flashlight
  • - Housing material: Aluminum
  • - Waterproof
  • - 31 lm
  • - 123A Lithium
  • - Black
Long product name Nite Ize X5DM-GB flashlight Black Hand flashlight :
The short editorial description of Nite Ize X5DM-GB flashlight Black Hand flashlight

LED, 30/6 Lum, 40 m, 2-123A Li, 98.93 g
More>>>
Short summary description Nite Ize X5DM-GB flashlight Black Hand flashlight:
This short summary of the Nite Ize X5DM-GB flashlight Black Hand flashlight data-sheet is auto-generated and uses the product title and the first six key specs.

Nite Ize X5DM-GB, Hand flashlight, Black, Aluminum, 31 lm, 1574.8" (40 m), 123A

Long summary description Nite Ize X5DM-GB flashlight Black Hand flashlight:
This is an auto-generated long summary of Nite Ize X5DM-GB flashlight Black Hand flashlight based on the first three specs of the first five spec groups.

Nite Ize X5DM-GB. Flashlight type: Hand flashlight, Product color: Black, Housing material: Aluminum. Luminous flux: 31 lm, Light beam distance (max): 1574.8" (40 m). Battery type: 123A, Battery technology: Lithium, Battery life (max): 85 h. Width: 0.866" (22 mm), Depth: 4.75" (120.7 mm), Height: 0.866" (22 mm)